Anaheim Automation, Inc. 34N Series High Torque Stepper Motor 34N416D-LW8

Description
Improved torque linearity, four phase design, rugged construction
Description
Improved torque linearity, four phase design, rugged construction

Suppliers

Company
Product
Description
Supplier Links
Anaheim, CA, USA
34N Series High Torque Stepper Motor
34N416D-LW8
34N Series High Torque Stepper Motor 34N416D-LW8
Improved torque linearity, four phase design, rugged construction

Improved torque linearity, four phase design, rugged construction

Supplier's Site

Technical Specifications

  Anaheim Automation, Inc.
Product Category Stepper Motors (rotary)
Product Number 34N416D-LW8
Product Name 34N Series High Torque Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 3.3 VDC
Current per Phase 8 amps
Number of Leads 8 #
Holding Torque 1510 In-oz (1066 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Flat Motors Series 2214 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.56 in-oz/amp (32.2 mN-m/amp)
Rotor Inertia 4.67E-5 oz-in-sec² (3.30E-4 kg-cm²)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM2845H-16065 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 13 In-oz (9 N-cm)
Step Angle 1.80 degrees
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Servo motor - EMMS-AS-100-L-HS-RS - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 3.8 amps
Continuous Torque 66.5 In-lbs (76.63 kg-cm)
View Details