Anaheim Automation, Inc. 42N Series High Torque Stepper Motor 42N214S-CB8

Description
Improved torque linearity, four phase design, rugged construction
Description
Improved torque linearity, four phase design, rugged construction

Suppliers

Company
Product
Description
Supplier Links
Anaheim, CA, USA
42N Series High Torque Stepper Motor
42N214S-CB8
42N Series High Torque Stepper Motor 42N214S-CB8
Improved torque linearity, four phase design, rugged construction

Improved torque linearity, four phase design, rugged construction

Supplier's Site

Technical Specifications

  Anaheim Automation, Inc.
Product Category Stepper Motors (rotary)
Product Number 42N214S-CB8
Product Name 42N Series High Torque Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 3.6 VDC
Current per Phase 7 amps
Number of Leads 8 #
Holding Torque 2225 In-oz (1571 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 1336 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 3.45 in-oz/amp (24.37 mN-m/amp)
Rotor Inertia 7.93E-6 oz-in-sec² (5.60E-5 kg-cm²)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM5776H-x8100 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 262 In-oz (185 N-cm)
Step Angle 1.80 degrees
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Servo motor - EMMS-AS-140-L-HV-RR-S1 - Festo Corporation
Specs
Continuous Current 9.96 amps
Continuous Torque 154.1 In-lbs (178 kg-cm)
Rotor Inertia 2.61 oz-in-sec² (18.4 kg-cm²)
View Details