Anaheim Automation, Inc. 34K Series High Torque Stepper Motor 34K104D-LW8

Description
Improved torque linearity, four phase design, rugged construction
Description
Improved torque linearity, four phase design, rugged construction

Suppliers

Company
Product
Description
Supplier Links
Anaheim, CA, USA
34K Series High Torque Stepper Motor
34K104D-LW8
34K Series High Torque Stepper Motor 34K104D-LW8
Improved torque linearity, four phase design, rugged construction

Improved torque linearity, four phase design, rugged construction

Supplier's Site

Technical Specifications

  Anaheim Automation, Inc.
Product Category Stepper Motors (rotary)
Product Number 34K104D-LW8
Product Name 34K Series High Torque Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 6.2 VDC
Current per Phase 2 amps
Number of Leads 8 #
Holding Torque 570 In-oz (403 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
DC-Micromotors Series 1516 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.5834 in-oz/amp (4.12 mN-m/amp)
Rotor Inertia 5.66E-6 oz-in-sec² (4.00E-5 kg-cm²)
View Details
 - PST.28HB2512-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 1.2 amps
Rotor Inertia 1.84E-4 oz-in-sec² (0.0013 kg-cm²)
View Details
PM Motor - PM25S-048-01/02 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 12V
Holding Torque 12 In-oz (8 N-cm)
View Details