Precise motion at low cost, can be customized
| Anaheim Automation, Inc. | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | TSM42-075-17-5V-059A-LW4 |
| Product Name | Permanent Magnet Stepper Motor |
| Stepper Construction | Permanent Magnet |
| DC Voltage Range | 5.0 VDC |
| Current per Phase | 0.5900 amps |
| Number of Leads | 4 # |
| Holding Torque | 7 In-oz (5 N-cm) |