Splash proof IP65 seal, high torque, high step accuracy & resolution
| Anaheim Automation, Inc. | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 23L65306S-LW4 |
| Product Name | 23L65 Series High Torque Sealed Stepper |
| Stepper Construction | Hybrid |
| Number of Leads | 4 # |
| Step Angle | 1.80 degrees |
| Rotor Inertia | 0.0088 oz-in-sec² (0.0621 kg-cm²) |
| Units | English |