Improved torque linearity, four phase design, rugged construction
| Anaheim Automation, Inc. | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 34K416S-LW8 |
| Product Name | 34K Series High Torque Stepper Motor |
| Stepper Construction | Hybrid |
| DC Voltage Range | 3.3 VDC |
| Current per Phase | 8 amps |
| Number of Leads | 8 # |
| Holding Torque | 1930 In-oz (1363 N-cm) |