Anaheim Automation, Inc. 34N Series High Torque Stepper Motor 34N214D-LW8

Description
Improved torque linearity, four phase design, rugged construction
Description
Improved torque linearity, four phase design, rugged construction

Suppliers

Company
Product
Description
Supplier Links
Anaheim, CA, USA
34N Series High Torque Stepper Motor
34N214D-LW8
34N Series High Torque Stepper Motor 34N214D-LW8
Improved torque linearity, four phase design, rugged construction

Improved torque linearity, four phase design, rugged construction

Supplier's Site

Technical Specifications

  Anaheim Automation, Inc.
Product Category Stepper Motors (rotary)
Product Number 34N214D-LW8
Product Name 34N Series High Torque Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 2.5 VDC
Current per Phase 7.1 amps
Number of Leads 8 #
Holding Torque 860 In-oz (607 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors Series AM0820 Two phase, 20 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.1500 amps
Holding Torque 0 In-oz (0 N-cm)
Step Angle 18.00 degrees
View Details
DSMH Series Hybrid Stepping Motor - Model DSM5776H-x8100 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 262 In-oz (185 N-cm)
Step Angle 1.80 degrees
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Servo motor - EMMS-AS-40-S-LS-TSB - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Holding Torque 57 In-oz (40 N-cm)
Continuous Current 0.8300 amps
View Details