Anaheim Automation, Inc. 42K Series High Torque Stepper Motor 42K112S-CB8

Description
Improved torque linearity, four phase design, rugged construction
Description
Improved torque linearity, four phase design, rugged construction

Suppliers

Company
Product
Description
Supplier Links
Anaheim, CA, USA
42K Series High Torque Stepper Motor
42K112S-CB8
42K Series High Torque Stepper Motor 42K112S-CB8
Improved torque linearity, four phase design, rugged construction

Improved torque linearity, four phase design, rugged construction

Supplier's Site

Technical Specifications

  Anaheim Automation, Inc.
Product Category Stepper Motors (rotary)
Product Number 42K112S-CB8
Product Name 42K Series High Torque Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 2.9 VDC
Current per Phase 6.2 amps
Number of Leads 8 #
Holding Torque 1480 In-oz (1045 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Stepper Motor - Hansen Series 123-1 Size 23 Step Motor - ElectroCraft
Specs
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Holding Torque 9 to 15 In-oz (6 to 11 N-cm)
View Details