High torque, NEMA 23 frame
| Anaheim Automation, Inc. | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 23L303D-LW8 |
| Product Name | 23L Series High Torque Stepper Motor |
| Stepper Construction | Hybrid |
| DC Voltage Range | 6.7 VDC |
| Number of Leads | 8 # |
| Holding Torque | 320 In-oz (226 N-cm) |
| Step Angle | 1.80 degrees |