Improved torque linearity, four phase design, rugged construction
| Anaheim Automation, Inc. | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 42N314S-CB8 |
| Product Name | 42N Series High Torque Stepper Motor |
| Stepper Construction | Hybrid |
| DC Voltage Range | 4.6 VDC |
| Current per Phase | 7 amps |
| Number of Leads | 8 # |
| Holding Torque | 3055 In-oz (2158 N-cm) |