4-phase, offer 200 steps/rev (full step), half-step & micro-step operation
| Anaheim Automation, Inc. | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 23D108 |
| Product Name | D Series Standard Step Motor |
| Stepper Construction | Hybrid |
| DC Voltage Range | 1.3 VDC |
| Current per Phase | 3.9 amps |
| Holding Torque | 53 In-oz (37 N-cm) |
| Step Angle | 1.80 degrees |