High step accuracy, low vibration & noise, can be customized
| Anaheim Automation, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | 17YPG201S-LW4-R19 |
| Product Name | Stepper Motors with Planetary Gearboxes |
| Motor Type | Stepper Motor |
| Stepper Construction | Hybrid |
| DC Voltage Range | 15.7 VDC |
| Current per Phase | 0.2800 amps |
| Number of Leads | 4 # |