The TMC32NPx and TMC401 evaluation board allows to compare the performance of different stepper driver configurations, using a two or a four layer layout and different SMD technology. The related signals can be accessed via pins. One driver can be operated at a time. Driver selection is done by the power supply and a jumper. The kit contains the TMC32NPx evaluation board, a cable to connect the on-board SPI connectors or to control it via an TMC428 evaluation board, a power supply connector and a stepper motor. The board can be purchased solely also.
Specifications
1x TMC401
1x TMC249A-LA + TMC32N-MLP (max. 2A peak)
1x TMC249A-SA + TMC249A-SA (max. 1.8A peak)
1x TMC249A-LA + TMC249A-LA (max. 4A peak)
Dipswitch for Microstep Resolution / Mixed decay and Power down
Connector for SPI Out (TMC401)
Connector for SPI In (TMC249)
Supply voltage (7-28.5V)
8 LEDs for stallGuard™ level
LED for power and over temperature
The TMC32NPx and TMC401 evaluation board allows to compare the performance of different stepper driver configurations, using a two or a four layer layout and different SMD technology. The related signals can be accessed via pins. One driver can be operated at a time. Driver selection is done by the power supply and a jumper.
The kit contains the TMC32NPx evaluation board, a cable to connect the on-board SPI connectors or to control it via an TMC428 evaluation board, a power supply connector and a stepper motor. The board can be purchased solely also.
Specifications
- 1x TMC401
- 1x TMC249A-LA + TMC32N-MLP (max. 2A peak)
- 1x TMC249A-SA + TMC249A-SA (max. 1.8A peak)
- 1x TMC249A-LA + TMC249A-LA (max. 4A peak)
- Dipswitch for Microstep Resolution / Mixed decay and Power down
- Connector for SPI Out (TMC401)
- Connector for SPI In (TMC249)
- Supply voltage (7-28.5V)
- 8 LEDs for stallGuard™ level
- LED for power and over temperature