TRINAMIC Motion Control GmbH & Co. KG. TMC603-EVAL

Description
The TMC603-EVAL makes it possible to evaluate the features of the TMC603 three phase motor driver with BLDC back EMF commutation hallFX™. A PC software running under Windows enables to modify the configuration for every three phase BLDC motor. To operate the board only a BLDC motor, a PC and a power supply are required! Specifications Motor Type 3-phase BLDC motor Sine or block commutation Rotor position feedback: sensorless, encoder or hall sensor Highlights Up to 18.8A (IRMS) nominal motor current 12V to 48V operating voltage Integrated current measurement using power MOS transistor RDSon hallFX™ sensorless back EMF commutation emulates hall sensors Integrated Break-before-Make logic: No special microcontroller PWM hardware required EMV optimized current controlled gate drivers Overcurrent / Short to GND and undervoltage protection and diagnostics integrated Internal QGD protection: Supports latest generation of Power MOSFETs Integrated supply concept: Step down switching regulator Common rail charge pump allows for 100% PWM duty cycle Firmware update via USB and RS232 interface Interface Communication to the PC via USB and RS232 interface Inputs for encoder (ABN) or 3 digital hall sensors Other delivery without motor! pluggable screw connectors for power, motor and sensors RoHS compliant size: x [mm]
Description
The TMC603-EVAL makes it possible to evaluate the features of the TMC603 three phase motor driver with BLDC back EMF commutation hallFX™. A PC software running under Windows enables to modify the configuration for every three phase BLDC motor. To operate the board only a BLDC motor, a PC and a power supply are required! Specifications Motor Type 3-phase BLDC motor Sine or block commutation Rotor position feedback: sensorless, encoder or hall sensor Highlights Up to 18.8A (IRMS) nominal motor current 12V to 48V operating voltage Integrated current measurement using power MOS transistor RDSon hallFX™ sensorless back EMF commutation emulates hall sensors Integrated Break-before-Make logic: No special microcontroller PWM hardware required EMV optimized current controlled gate drivers Overcurrent / Short to GND and undervoltage protection and diagnostics integrated Internal QGD protection: Supports latest generation of Power MOSFETs Integrated supply concept: Step down switching regulator Common rail charge pump allows for 100% PWM duty cycle Firmware update via USB and RS232 interface Interface Communication to the PC via USB and RS232 interface Inputs for encoder (ABN) or 3 digital hall sensors Other delivery without motor! pluggable screw connectors for power, motor and sensors RoHS compliant size: x [mm]

Suppliers

Company
Product
Description
Supplier Links
TMC603-EVAL -  - TRINAMIC Motion Control GmbH & Co. KG.
Hamburg, Germany
TMC603-EVAL
TMC603-EVAL
The TMC603-EVAL makes it possible to evaluate the features of the TMC603 three phase motor driver with BLDC back EMF commutation hallFX™. A PC software running under Windows enables to modify the configuration for every three phase BLDC motor. To operate the board only a BLDC motor, a PC and a power supply are required! Specifications Motor Type 3-phase BLDC motor Sine or block commutation Rotor position feedback: sensorless, encoder or hall sensor Highlights Up to 18.8A (IRMS) nominal motor current 12V to 48V operating voltage Integrated current measurement using power MOS transistor RDSon hallFX™ sensorless back EMF commutation emulates hall sensors Integrated Break-before-Make logic: No special microcontroller PWM hardware required EMV optimized current controlled gate drivers Overcurrent / Short to GND and undervoltage protection and diagnostics integrated Internal QGD protection: Supports latest generation of Power MOSFETs Integrated supply concept: Step down switching regulator Common rail charge pump allows for 100% PWM duty cycle Firmware update via USB and RS232 interface Interface Communication to the PC via USB and RS232 interface Inputs for encoder (ABN) or 3 digital hall sensors Other delivery without motor! pluggable screw connectors for power, motor and sensors RoHS compliant size: x [mm]

The TMC603-EVAL makes it possible to evaluate the features of the TMC603 three phase motor driver with BLDC back EMF commutation hallFX™. A PC software running under Windows enables to modify the configuration for every three phase BLDC motor.

To operate the board only a BLDC motor, a PC and a power supply are required!

Specifications

Motor Type

  • 3-phase BLDC motor
  • Sine or block commutation
  • Rotor position feedback: sensorless, encoder or hall sensor

Highlights

  • Up to 18.8A (IRMS) nominal motor current
  • 12V to 48V operating voltage
  • Integrated current measurement using power MOS transistor RDSon
  • hallFX™ sensorless back EMF commutation emulates hall sensors
  • Integrated Break-before-Make logic: No special microcontroller PWM hardware required
  • EMV optimized current controlled gate drivers
  • Overcurrent / Short to GND and undervoltage protection and diagnostics integrated
  • Internal QGD protection: Supports latest generation of Power MOSFETs
  • Integrated supply concept: Step down switching regulator
  • Common rail charge pump allows for 100% PWM duty cycle
  • Firmware update via USB and RS232 interface

Interface

  • Communication to the PC via USB and RS232 interface
  • Inputs for encoder (ABN) or 3 digital hall sensors

Other

  • delivery without motor!
  • pluggable screw connectors for power, motor and sensors
  • RoHS compliant
  • size: x [mm]
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Electronic Development Boards
Product Name TMC603-EVAL
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Development Tool Accessories - 2017821 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - EVM-GPS-FM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers