TRINAMIC Motion Control GmbH & Co. KG. BB-160

Description
The baseboard BB-160 allows to build a ready to use BLDC motor driver unit using the TMCM-160 driver module. It integrates velocity and torque (via current) control as well as a hall sensor based positioning mode. The position resolution depends on the motor, i.e. a standard 8 pole motor gives a motor axis resolution of 15 degrees. The module can be used in stand alone operation (analog control) or it can be remotely controlled via RS232 (or RS485). All important signals and the power supply lines can be connected easily. For motor, power supply and hall sensors screw terminals are available and for RS232 (or RS485) a 9-pin D-SUB connector. Some signals like the analog inputs are adjustable either onboard or they can be controlled remotely. Specifications Features fast prototyping for motion control application with BLDC motors (eg. lab use) ad-hoc evaluation of the TMCM-160 module without the need to develop custom PCB BB-160 + TMCM-160 suitable for series production Electrical data 14V to 40V DC supply voltage Highlights screw connectors for motors and hall sensors for fast prototyping access to all control inputs of the TMCM-160 screw holes for reliable mounting beyong prototyping compact size (120mm x 85mm) setting of motor voltage & current using 2 potentiometers
Description
The baseboard BB-160 allows to build a ready to use BLDC motor driver unit using the TMCM-160 driver module. It integrates velocity and torque (via current) control as well as a hall sensor based positioning mode. The position resolution depends on the motor, i.e. a standard 8 pole motor gives a motor axis resolution of 15 degrees. The module can be used in stand alone operation (analog control) or it can be remotely controlled via RS232 (or RS485). All important signals and the power supply lines can be connected easily. For motor, power supply and hall sensors screw terminals are available and for RS232 (or RS485) a 9-pin D-SUB connector. Some signals like the analog inputs are adjustable either onboard or they can be controlled remotely. Specifications Features fast prototyping for motion control application with BLDC motors (eg. lab use) ad-hoc evaluation of the TMCM-160 module without the need to develop custom PCB BB-160 + TMCM-160 suitable for series production Electrical data 14V to 40V DC supply voltage Highlights screw connectors for motors and hall sensors for fast prototyping access to all control inputs of the TMCM-160 screw holes for reliable mounting beyong prototyping compact size (120mm x 85mm) setting of motor voltage & current using 2 potentiometers

Suppliers

Company
Product
Description
Supplier Links
BB-160
The baseboard BB-160 allows to build a ready to use BLDC motor driver unit using the TMCM-160 driver module. It integrates velocity and torque (via current) control as well as a hall sensor based positioning mode. The position resolution depends on the motor, i.e. a standard 8 pole motor gives a motor axis resolution of 15 degrees. The module can be used in stand alone operation (analog control) or it can be remotely controlled via RS232 (or RS485). All important signals and the power supply lines can be connected easily. For motor, power supply and hall sensors screw terminals are available and for RS232 (or RS485) a 9-pin D-SUB connector. Some signals like the analog inputs are adjustable either onboard or they can be controlled remotely. Specifications Features fast prototyping for motion control application with BLDC motors (eg. lab use) ad-hoc evaluation of the TMCM-160 module without the need to develop custom PCB BB-160 + TMCM-160 suitable for series production Electrical data 14V to 40V DC supply voltage Highlights screw connectors for motors and hall sensors for fast prototyping access to all control inputs of the TMCM-160 screw holes for reliable mounting beyong prototyping compact size (120mm x 85mm) setting of motor voltage & current using 2 potentiometers

The baseboard BB-160 allows to build a ready to use BLDC motor driver unit using the TMCM-160 driver module. It integrates velocity and torque (via current) control as well as a hall sensor based positioning mode. The position resolution depends on the motor, i.e. a standard 8 pole motor gives a motor axis resolution of 15 degrees. The module can be used in stand alone operation (analog control) or it can be remotely controlled via RS232 (or RS485). All important signals and the power supply lines can be connected easily. For motor, power supply and hall sensors screw terminals are available and for RS232 (or RS485) a 9-pin D-SUB connector. Some signals like the analog inputs are adjustable either onboard or they can be controlled remotely.

Specifications

Features

  • fast prototyping for motion control application with BLDC motors (eg. lab use)
  • ad-hoc evaluation of the TMCM-160 module without the need to develop custom PCB
  • BB-160 + TMCM-160 suitable for series production

Electrical data

  • 14V to 40V DC supply voltage

Highlights

  • screw connectors for motors and hall sensors for fast prototyping
  • access to all control inputs of the TMCM-160
  • screw holes for reliable mounting beyong prototyping
  • compact size (120mm x 85mm)
  • setting of motor voltage & current using 2 potentiometers
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Electronic Development Boards
Product Name BB-160
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,ERA-21,WW107,50 OHM / RoHS - TB-408-21+ - Mini-Circuits
Specs
Category Developement Board
View Details
SFS01 Evaluation Kit - SFS01 EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details