TRINAMIC Motion Control GmbH & Co. KG. TMCM-Eval

Description
The TMCM-EVAL is a baseboard which allows to evaluate the operation of the TMCM controller modules. All interface signals of the respective are available on screw terminal connectors. The inputs can be switched and the outputs are seen via LEDs. An integrated stepper motor driver TMC236 allows the operation of a 2 phase stepper motor when using the TMCM-100 or to the TMCM-301. Specifications Features 1 slot for TMCM controller module (TMCM-100, -301,-341,-302,-342, -303 or -343) integrated 5V switching voltage regulator 1 axis motor driver with 1.1A/34V (TMC236) Electrical data single DC supply voltage required (7V to 34V) Interface RS-232, RS-485, CAN 8 digital/analog inputs (5V), with DIP-switch and screw connectors 8 digital outputs (5V) with control LEDs and screw connectors 2 switch inputs (5V) per axis on screw terminals Others size: 160 x 100mm²
Description
The TMCM-EVAL is a baseboard which allows to evaluate the operation of the TMCM controller modules. All interface signals of the respective are available on screw terminal connectors. The inputs can be switched and the outputs are seen via LEDs. An integrated stepper motor driver TMC236 allows the operation of a 2 phase stepper motor when using the TMCM-100 or to the TMCM-301. Specifications Features 1 slot for TMCM controller module (TMCM-100, -301,-341,-302,-342, -303 or -343) integrated 5V switching voltage regulator 1 axis motor driver with 1.1A/34V (TMC236) Electrical data single DC supply voltage required (7V to 34V) Interface RS-232, RS-485, CAN 8 digital/analog inputs (5V), with DIP-switch and screw connectors 8 digital outputs (5V) with control LEDs and screw connectors 2 switch inputs (5V) per axis on screw terminals Others size: 160 x 100mm²

Suppliers

Company
Product
Description
Supplier Links
TMCM-Eval
The TMCM-EVAL is a baseboard which allows to evaluate the operation of the TMCM controller modules. All interface signals of the respective are available on screw terminal connectors. The inputs can be switched and the outputs are seen via LEDs. An integrated stepper motor driver TMC236 allows the operation of a 2 phase stepper motor when using the TMCM-100 or to the TMCM-301. Specifications Features 1 slot for TMCM controller module (TMCM-100, -301,-341,-302,-342, -303 or -343) integrated 5V switching voltage regulator 1 axis motor driver with 1.1A/34V (TMC236) Electrical data single DC supply voltage required (7V to 34V) Interface RS-232, RS-485, CAN 8 digital/analog inputs (5V), with DIP-switch and screw connectors 8 digital outputs (5V) with control LEDs and screw connectors 2 switch inputs (5V) per axis on screw terminals Others size: 160 x 100mm²

The TMCM-EVAL is a baseboard which allows to evaluate the operation of the TMCM controller modules. All interface signals of the respective are available on screw terminal connectors. The inputs can be switched and the outputs are seen via LEDs. An integrated stepper motor driver TMC236 allows the operation of a 2 phase stepper motor when using the TMCM-100 or to the TMCM-301.

Specifications

Features

  • 1 slot for TMCM controller module (TMCM-100, -301,-341,-302,-342,-303 or -343)
  • integrated 5V switching voltage regulator
  • 1 axis motor driver with 1.1A/34V (TMC236)

Electrical data

  • single DC supply voltage required (7V to 34V)

Interface

  • RS-232, RS-485, CAN
  • 8 digital/analog inputs (5V), with DIP-switch and screw connectors
  • 8 digital outputs (5V) with control LEDs and screw connectors
  • 2 switch inputs (5V) per axis on screw terminals

Others

  • size: 160 x 100mm²
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Electronic Development Boards
Product Name TMCM-Eval
Unlock Full Specs
to access all available technical data

Similar Products

ZED-F9P - simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers
TB,PHA-11+,50 OHM, 50-1200 MHz - TB-566-50+ - Mini-Circuits
Specs
Category Developement Board
View Details
HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details