TRINAMIC Motion Control GmbH & Co. KG. BB-103

Description
The BB-103 is designed for the TMCM-103 single axis 2-phase stepper motor controller and driver module with encoder interface. This encoder feedback makes it an optimum solution for high-reliability closed loop drives. The BB-103 gives easy access to all important signals of the TMCM-103. Motor connection, power supply and encoder connection are accessible via screw terminals while the limit switches and the I/Os have a 2 row RM2.54 industry standard connector. The two onboard 9-pin D-SUB connectors enable direct connection to a PC or other host controller via RS-232 or CAN. For the termination there are jumper on the BB-103. Specifications Features supports one TMCM-103 closed loop motion control & driver module, 2A / 24V jumper for differential encoder termination jumper for CAN bus termination pluggable screw connectors for supply, motor and encoder reverse voltage / short circuit protection Electrical data 24V DC supply voltage up to 2A coil current RMS (4A peak) Interface RS-232, CAN Others RoHS compliant size: 85 x 71 x 24 [mm]
Description
The BB-103 is designed for the TMCM-103 single axis 2-phase stepper motor controller and driver module with encoder interface. This encoder feedback makes it an optimum solution for high-reliability closed loop drives. The BB-103 gives easy access to all important signals of the TMCM-103. Motor connection, power supply and encoder connection are accessible via screw terminals while the limit switches and the I/Os have a 2 row RM2.54 industry standard connector. The two onboard 9-pin D-SUB connectors enable direct connection to a PC or other host controller via RS-232 or CAN. For the termination there are jumper on the BB-103. Specifications Features supports one TMCM-103 closed loop motion control & driver module, 2A / 24V jumper for differential encoder termination jumper for CAN bus termination pluggable screw connectors for supply, motor and encoder reverse voltage / short circuit protection Electrical data 24V DC supply voltage up to 2A coil current RMS (4A peak) Interface RS-232, CAN Others RoHS compliant size: 85 x 71 x 24 [mm]

Suppliers

Company
Product
Description
Supplier Links
BB-103
The BB-103 is designed for the TMCM-103 single axis 2-phase stepper motor controller and driver module with encoder interface. This encoder feedback makes it an optimum solution for high-reliability closed loop drives. The BB-103 gives easy access to all important signals of the TMCM-103. Motor connection, power supply and encoder connection are accessible via screw terminals while the limit switches and the I/Os have a 2 row RM2.54 industry standard connector. The two onboard 9-pin D-SUB connectors enable direct connection to a PC or other host controller via RS-232 or CAN. For the termination there are jumper on the BB-103. Specifications Features supports one TMCM-103 closed loop motion control & driver module, 2A / 24V jumper for differential encoder termination jumper for CAN bus termination pluggable screw connectors for supply, motor and encoder reverse voltage / short circuit protection Electrical data 24V DC supply voltage up to 2A coil current RMS (4A peak) Interface RS-232, CAN Others RoHS compliant size: 85 x 71 x 24 [mm]

The BB-103 is designed for the TMCM-103 single axis 2-phase stepper motor controller and driver module with encoder interface. This encoder feedback makes it an optimum solution for high-reliability closed loop drives. The BB-103 gives easy access to all important signals of the TMCM-103. Motor connection, power supply and encoder connection are accessible via screw terminals while the limit switches and the I/Os have a 2 row RM2.54 industry standard connector. The two onboard 9-pin D-SUB connectors enable direct connection to a PC or other host controller via RS-232 or CAN. For the termination there are jumper on the BB-103.

Specifications

Features

  • supports one TMCM-103 closed loop motion control & driver module, 2A / 24V
  • jumper for differential encoder termination
  • jumper for CAN bus termination
  • pluggable screw connectors for supply, motor and encoder
  • reverse voltage / short circuit protection

Electrical data

  • 24V DC supply voltage
  • up to 2A coil current RMS (4A peak)

Interface

  • RS-232, CAN

Others

  • RoHS compliant
  • size: 85 x 71 x 24 [mm]
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Electronic Development Boards
Product Name BB-103
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFCQ-2602+ - TB-BFCQ-2602C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details