TRINAMIC Motion Control GmbH & Co. KG. TMC332-EVAL

Description
The TMC332-EVAL makes it possible to evaluate the features of the TMC332 high precision sequencer together with a 2- or 3-phase stepping motor. With the evaluation software there is access to all the TMC332 registers. For stand-alone operation the TMC332-EVAL is equipped with three control keys and a potentiometer. The TMC332 is controlled by a TMC428 motion controller. Via the step/direction interface it is also possible to control the TMC332 with an external motion controller. An incremental encoder can be added for position monitoring. With the high resolution micro step sequencer the TMC332 can operate three high resolution PWM units to control either four half bridges for 2-phase stepper motors or three half bridges for 3-phase stepper motors. On the TMC332-EVAL the half bridges are driven by two (one in three phase stepping mode) TMC603 predriver. This board is shipped with a preliminary version of the TMC332 in a TQFP100 package. The final version of the TMC332 is only available in a FBGA144 package. Specifications Motor Type 2-phase bipolar stepper motor 3-phase stepper motor max. coil current of 2A Features supply voltage 24V RS-232 host interface (PC) incremental encoder interface step/direction input evaluation software for PC control keys and potentiometer for stand-alone operation inputs for reference or end switches Other delivery without motors! pluggable screw connectors for power, motor and encoder RoHS compliant size: 153x100mm²
Description
The TMC332-EVAL makes it possible to evaluate the features of the TMC332 high precision sequencer together with a 2- or 3-phase stepping motor. With the evaluation software there is access to all the TMC332 registers. For stand-alone operation the TMC332-EVAL is equipped with three control keys and a potentiometer. The TMC332 is controlled by a TMC428 motion controller. Via the step/direction interface it is also possible to control the TMC332 with an external motion controller. An incremental encoder can be added for position monitoring. With the high resolution micro step sequencer the TMC332 can operate three high resolution PWM units to control either four half bridges for 2-phase stepper motors or three half bridges for 3-phase stepper motors. On the TMC332-EVAL the half bridges are driven by two (one in three phase stepping mode) TMC603 predriver. This board is shipped with a preliminary version of the TMC332 in a TQFP100 package. The final version of the TMC332 is only available in a FBGA144 package. Specifications Motor Type 2-phase bipolar stepper motor 3-phase stepper motor max. coil current of 2A Features supply voltage 24V RS-232 host interface (PC) incremental encoder interface step/direction input evaluation software for PC control keys and potentiometer for stand-alone operation inputs for reference or end switches Other delivery without motors! pluggable screw connectors for power, motor and encoder RoHS compliant size: 153x100mm²

Suppliers

Company
Product
Description
Supplier Links
TMC332-EVAL -  - TRINAMIC Motion Control GmbH & Co. KG.
Hamburg, Germany
TMC332-EVAL
TMC332-EVAL
The TMC332-EVAL makes it possible to evaluate the features of the TMC332 high precision sequencer together with a 2- or 3-phase stepping motor. With the evaluation software there is access to all the TMC332 registers. For stand-alone operation the TMC332-EVAL is equipped with three control keys and a potentiometer. The TMC332 is controlled by a TMC428 motion controller. Via the step/direction interface it is also possible to control the TMC332 with an external motion controller. An incremental encoder can be added for position monitoring. With the high resolution micro step sequencer the TMC332 can operate three high resolution PWM units to control either four half bridges for 2-phase stepper motors or three half bridges for 3-phase stepper motors. On the TMC332-EVAL the half bridges are driven by two (one in three phase stepping mode) TMC603 predriver. This board is shipped with a preliminary version of the TMC332 in a TQFP100 package. The final version of the TMC332 is only available in a FBGA144 package. Specifications Motor Type 2-phase bipolar stepper motor 3-phase stepper motor max. coil current of 2A Features supply voltage 24V RS-232 host interface (PC) incremental encoder interface step/direction input evaluation software for PC control keys and potentiometer for stand-alone operation inputs for reference or end switches Other delivery without motors! pluggable screw connectors for power, motor and encoder RoHS compliant size: 153x100mm²

The TMC332-EVAL makes it possible to evaluate the features of the TMC332 high precision sequencer together with a 2- or 3-phase stepping motor. With the evaluation software there is access to all the TMC332 registers. For stand-alone operation the TMC332-EVAL is equipped with three control keys and a potentiometer. The TMC332 is controlled by a TMC428 motion controller. Via the step/direction interface it is also possible to control the TMC332 with an external motion controller. An incremental encoder can be added for position monitoring. With the high resolution micro step sequencer the TMC332 can operate three high resolution PWM units to control either four half bridges for 2-phase stepper motors or three half bridges for 3-phase stepper motors. On the TMC332-EVAL the half bridges are driven by two (one in three phase stepping mode) TMC603 predriver.

This board is shipped with a preliminary version of the TMC332 in a TQFP100 package. The final
version of the TMC332 is only available in a FBGA144 package.

Specifications

Motor Type

  • 2-phase bipolar stepper motor
  • 3-phase stepper motor
  • max. coil current of 2A

Features

  • supply voltage 24V
  • RS-232 host interface (PC)
  • incremental encoder interface
  • step/direction input
  • evaluation software for PC
  • control keys and potentiometer for stand-alone operation
  • inputs for reference or end switches

Other

  • delivery without motors!
  • pluggable screw connectors for power, motor and encoder
  • RoHS compliant
  • size: 153x100mm²
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Electronic Development Boards
Product Name TMC332-EVAL
Unlock Full Specs
to access all available technical data

Similar Products