TRINAMIC Motion Control GmbH & Co. KG. TMC457-EVAL

Description
The TMC457-EVAL is designed to evaluate the TMC457 high-end motion controller in combination with a TMC246 stepper motor driver or with a Piezo LEGS™ piezo motor from PiezoMotor™. Specifications Motor type 2-phase stepper motor up to 1.1A (RMS) Piezo LEGS™ piezo motor any type of motor using step/dir. interface Features combines an ARM7 processor with the TMC457 motion controller stepper motor driver TMC246A with stallGuard™ sensorless stall detection and chopSync™ sub-micrometer positioning using piezo motor active stabilization with incremental encoder and fast PID regulator motor operation with up to 2048 microsteps via 8192 entry 12 bit table (LUT) optional incremental encoder feedback operation supply voltage 12 to 34V, with internal 48V step up converter for piezo motor (optional use) Interface USB 2.0 interface optional RS232 interface (use 1:1 cable) step/direction input and output (3.3V level) 2 or 3-channel incremental encoder (5V) input two stop or reference switch inputs Software Evaluation software for exploring of the TMC457 with direct register access optional TMCL™ firmware allows comfortable and simple writing of stand-alone test applications USB driver provided source code of the ARM7 processor software is provided to allow access to TMC457 via PC Highlights S-shaped and linear ramps with on-the-fly alteration of all parameters programmable high resolution sequencer with (12 bit, 8192 entry) micro step look-up table incremental encoder interface with flexible up- and down scaling to match drive resolution fast and stable easyPID™ PID controller 32 bit registers - from mHz to MHz / from nanometer to meter reference switch processing / virtual stop switches (programmable soft limits) step/direction output (with programmable timing) position pulse output to trigger external events synchronization of multiple axis via scalable step / direction input direct interface for TMC246/TMC249 family stepper motor drivers supports stallGuard™ Other delivery without motors! pluggable screw connectors for power, motor and sensors RoHS compliant size: 145x100mm²
Description
The TMC457-EVAL is designed to evaluate the TMC457 high-end motion controller in combination with a TMC246 stepper motor driver or with a Piezo LEGS™ piezo motor from PiezoMotor™. Specifications Motor type 2-phase stepper motor up to 1.1A (RMS) Piezo LEGS™ piezo motor any type of motor using step/dir. interface Features combines an ARM7 processor with the TMC457 motion controller stepper motor driver TMC246A with stallGuard™ sensorless stall detection and chopSync™ sub-micrometer positioning using piezo motor active stabilization with incremental encoder and fast PID regulator motor operation with up to 2048 microsteps via 8192 entry 12 bit table (LUT) optional incremental encoder feedback operation supply voltage 12 to 34V, with internal 48V step up converter for piezo motor (optional use) Interface USB 2.0 interface optional RS232 interface (use 1:1 cable) step/direction input and output (3.3V level) 2 or 3-channel incremental encoder (5V) input two stop or reference switch inputs Software Evaluation software for exploring of the TMC457 with direct register access optional TMCL™ firmware allows comfortable and simple writing of stand-alone test applications USB driver provided source code of the ARM7 processor software is provided to allow access to TMC457 via PC Highlights S-shaped and linear ramps with on-the-fly alteration of all parameters programmable high resolution sequencer with (12 bit, 8192 entry) micro step look-up table incremental encoder interface with flexible up- and down scaling to match drive resolution fast and stable easyPID™ PID controller 32 bit registers - from mHz to MHz / from nanometer to meter reference switch processing / virtual stop switches (programmable soft limits) step/direction output (with programmable timing) position pulse output to trigger external events synchronization of multiple axis via scalable step / direction input direct interface for TMC246/TMC249 family stepper motor drivers supports stallGuard™ Other delivery without motors! pluggable screw connectors for power, motor and sensors RoHS compliant size: 145x100mm²

Suppliers

Company
Product
Description
Supplier Links
TMC457-EVAL -  - TRINAMIC Motion Control GmbH & Co. KG.
Hamburg, Germany
TMC457-EVAL
TMC457-EVAL
The TMC457-EVAL is designed to evaluate the TMC457 high-end motion controller in combination with a TMC246 stepper motor driver or with a Piezo LEGS™ piezo motor from PiezoMotor™. Specifications Motor type 2-phase stepper motor up to 1.1A (RMS) Piezo LEGS™ piezo motor any type of motor using step/dir. interface Features combines an ARM7 processor with the TMC457 motion controller stepper motor driver TMC246A with stallGuard™ sensorless stall detection and chopSync™ sub-micrometer positioning using piezo motor active stabilization with incremental encoder and fast PID regulator motor operation with up to 2048 microsteps via 8192 entry 12 bit table (LUT) optional incremental encoder feedback operation supply voltage 12 to 34V, with internal 48V step up converter for piezo motor (optional use) Interface USB 2.0 interface optional RS232 interface (use 1:1 cable) step/direction input and output (3.3V level) 2 or 3-channel incremental encoder (5V) input two stop or reference switch inputs Software Evaluation software for exploring of the TMC457 with direct register access optional TMCL™ firmware allows comfortable and simple writing of stand-alone test applications USB driver provided source code of the ARM7 processor software is provided to allow access to TMC457 via PC Highlights S-shaped and linear ramps with on-the-fly alteration of all parameters programmable high resolution sequencer with (12 bit, 8192 entry) micro step look-up table incremental encoder interface with flexible up- and down scaling to match drive resolution fast and stable easyPID™ PID controller 32 bit registers - from mHz to MHz / from nanometer to meter reference switch processing / virtual stop switches (programmable soft limits) step/direction output (with programmable timing) position pulse output to trigger external events synchronization of multiple axis via scalable step / direction input direct interface for TMC246/TMC249 family stepper motor drivers supports stallGuard™ Other delivery without motors! pluggable screw connectors for power, motor and sensors RoHS compliant size: 145x100mm²

The TMC457-EVAL is designed to evaluate the TMC457 high-end motion controller in combination
with a TMC246 stepper motor driver or with a Piezo LEGS™ piezo motor from PiezoMotor™.

Specifications

Motor type

  • 2-phase stepper motor up to 1.1A (RMS)
  • Piezo LEGS™ piezo motor
  • any type of motor using step/dir. interface

Features

  • combines an ARM7 processor with the TMC457 motion controller
  • stepper motor driver TMC246A with stallGuard™ sensorless stall detection and chopSync™
  • sub-micrometer positioning using piezo motor
  • active stabilization with incremental encoder and fast PID regulator
  • motor operation with up to 2048 microsteps via 8192 entry 12 bit table (LUT)
  • optional incremental encoder feedback operation
  • supply voltage 12 to 34V, with internal 48V step up converter for piezo motor (optional use)

Interface

  • USB 2.0 interface
  • optional RS232 interface (use 1:1 cable)
  • step/direction input and output (3.3V level)
  • 2 or 3-channel incremental encoder (5V) input
  • two stop or reference switch inputs

Software

  • Evaluation software for exploring of the TMC457 with direct register access
  • optional TMCL™ firmware allows comfortable and simple writing of stand-alone test applications
  • USB driver provided
  • source code of the ARM7 processor software is provided to allow access to TMC457 via PC

Highlights

  • S-shaped and linear ramps with on-the-fly alteration of all parameters
  • programmable high resolution sequencer with (12 bit, 8192 entry) micro step look-up table
  • incremental encoder interface with flexible up- and down scaling to match drive resolution
  • fast and stable easyPID™ PID controller
  • 32 bit registers - from mHz to MHz / from nanometer to meter
  • reference switch processing / virtual stop switches (programmable soft limits)
  • step/direction output (with programmable timing)
  • position pulse output to trigger external events
  • synchronization of multiple axis via scalable step / direction input
  • direct interface for TMC246/TMC249 family stepper motor drivers supports stallGuard™

Other

  • delivery without motors!
  • pluggable screw connectors for power, motor and sensors
  • RoHS compliant
  • size: 145x100mm²
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Electronic Development Boards
Product Name TMC457-EVAL
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPA2609DEVB1-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
M.2 Unicore UM982 - AS-RTK-M2-UM982-AE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,GVA-84,DF782,50 OHM / RoHS - TB-410-84+ - Mini-Circuits
Specs
Category Developement Board
View Details
SFS01 Evaluation Kit - SFS01 EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details