TRINAMIC Motion Control GmbH & Co. KG. TMC428A-EVAL

Description
The TMC428A-EVAL allows you to explore all functions of the SPI™ chipset using the TMC428 motion controller and TMC236/246 and TMC239/249 drivers. It is equipped with the TMC246A-PA and TMC249A-SA motor drivers for high performance motor control with stallGuard™ feature, but you can explore also the compatible drivers TMC236/239. The only difference is the missing stallGuard™ feature. You will learn everything about the usage and features of the SPI™ chipset and get the possibility to explore your motion control application and to optimize its parameters. The evaluation board comes with a PC software which gives you access to every bit of the chipset. The TMC428A-Eval is a complete "plug and play" solution, additionally only a motor, a PC and a power supply are required! Specifications TMC428A-EVAL contains Evaluation Board for SPI chipset (TMC428, TMC246, TMC249) 9 pin D-sub cable for connection to PC serial port Software for Windows CD with documentation, board and circuit description and all datasheets Features motor current 1A RMS (TMC246A) and 1A / 2A RMS (TMC249A) RS232 interface to PC power supply 12-34V DC PC control or stand alone operation user CPU board and / or user driver board can be attached allows to use integrated or external reference switches all parameters can be displayed and modified interactively test specific motion profiles microstep which can be optimized to match your motor parameters driver ICs: Trinamic TMC246A (1.5A peak) and TMC249A (1.5 / 3A peak) allows to evaluate stallGuard™ stallGuard™ Profiler software allows to evaluate all driver specific settings
Description
The TMC428A-EVAL allows you to explore all functions of the SPI™ chipset using the TMC428 motion controller and TMC236/246 and TMC239/249 drivers. It is equipped with the TMC246A-PA and TMC249A-SA motor drivers for high performance motor control with stallGuard™ feature, but you can explore also the compatible drivers TMC236/239. The only difference is the missing stallGuard™ feature. You will learn everything about the usage and features of the SPI™ chipset and get the possibility to explore your motion control application and to optimize its parameters. The evaluation board comes with a PC software which gives you access to every bit of the chipset. The TMC428A-Eval is a complete "plug and play" solution, additionally only a motor, a PC and a power supply are required! Specifications TMC428A-EVAL contains Evaluation Board for SPI chipset (TMC428, TMC246, TMC249) 9 pin D-sub cable for connection to PC serial port Software for Windows CD with documentation, board and circuit description and all datasheets Features motor current 1A RMS (TMC246A) and 1A / 2A RMS (TMC249A) RS232 interface to PC power supply 12-34V DC PC control or stand alone operation user CPU board and / or user driver board can be attached allows to use integrated or external reference switches all parameters can be displayed and modified interactively test specific motion profiles microstep which can be optimized to match your motor parameters driver ICs: Trinamic TMC246A (1.5A peak) and TMC249A (1.5 / 3A peak) allows to evaluate stallGuard™ stallGuard™ Profiler software allows to evaluate all driver specific settings

Suppliers

Company
Product
Description
Supplier Links
TMC428A-EVAL -  - TRINAMIC Motion Control GmbH & Co. KG.
Hamburg, Germany
TMC428A-EVAL
TMC428A-EVAL
The TMC428A-EVAL allows you to explore all functions of the SPI™ chipset using the TMC428 motion controller and TMC236/246 and TMC239/249 drivers. It is equipped with the TMC246A-PA and TMC249A-SA motor drivers for high performance motor control with stallGuard™ feature, but you can explore also the compatible drivers TMC236/239. The only difference is the missing stallGuard™ feature. You will learn everything about the usage and features of the SPI™ chipset and get the possibility to explore your motion control application and to optimize its parameters. The evaluation board comes with a PC software which gives you access to every bit of the chipset. The TMC428A-Eval is a complete "plug and play" solution, additionally only a motor, a PC and a power supply are required! Specifications TMC428A-EVAL contains Evaluation Board for SPI chipset (TMC428, TMC246, TMC249) 9 pin D-sub cable for connection to PC serial port Software for Windows CD with documentation, board and circuit description and all datasheets Features motor current 1A RMS (TMC246A) and 1A / 2A RMS (TMC249A) RS232 interface to PC power supply 12-34V DC PC control or stand alone operation user CPU board and / or user driver board can be attached allows to use integrated or external reference switches all parameters can be displayed and modified interactively test specific motion profiles microstep which can be optimized to match your motor parameters driver ICs: Trinamic TMC246A (1.5A peak) and TMC249A (1.5 / 3A peak) allows to evaluate stallGuard™ stallGuard™ Profiler software allows to evaluate all driver specific settings

The TMC428A-EVAL allows you to explore all functions of the SPI™ chipset using the TMC428 motion controller and TMC236/246 and TMC239/249 drivers. It is equipped with the TMC246A-PA and TMC249A-SA motor drivers for high performance motor control with stallGuard™ feature, but you can explore also the compatible drivers TMC236/239. The only difference is the missing stallGuard™ feature. You will learn everything about the usage and features of the SPI™ chipset and get the possibility to explore your motion control application and to optimize its parameters. The evaluation board comes with a PC software which gives you access to every bit of the chipset. The TMC428A-Eval is a complete "plug and play" solution, additionally only a motor, a PC and a power supply are required!

Specifications

TMC428A-EVAL contains

  • Evaluation Board for SPI chipset (TMC428, TMC246, TMC249)
  • 9 pin D-sub cable for connection to PC serial port
  • Software for Windows
  • CD with documentation, board and circuit description and all datasheets

Features

  • motor current 1A RMS (TMC246A) and 1A / 2A RMS (TMC249A)
  • RS232 interface to PC
  • power supply 12-34V DC
  • PC control or stand alone operation
  • user CPU board and / or user driver board can be attached
  • allows to use integrated or external reference switches
  • all parameters can be displayed and modified interactively
  • test specific motion profiles
  • microstep which can be optimized to match your motor parameters
  • driver ICs: Trinamic TMC246A (1.5A peak) and TMC249A (1.5 / 3A peak)
  • allows to evaluate stallGuard™
  • stallGuard™ Profiler software
  • allows to evaluate all driver specific settings
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Electronic Development Boards
Product Name TMC428A-EVAL
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2576797 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 343-8-2479240-1-ND - DigiKey
Specs
Supported System Antenna
View Details
TB,CY2-44+,DQ1225,50 OHM - TB-973-CY244C+ - Mini-Circuits
Specs
Category Developement Board
View Details