TRINAMIC Motion Control GmbH & Co. KG. BB-611-1

Description
The baseboard BB-611-1 allows to build a ready to use 6-axisstepper motor controller/driver unit using the TMCM-611 module. The module can be remotely controlled via CAN (or RS485). Specifications Features fast prototyping for multi axis stepper motion control application with encoder feedback ad-hoc evaluation of the TMCM-611 module without the need to develop custom PCB Electrical data 24V DC supply voltage reverse voltage / short circuit protection Highlights supports 1x TMCM-611 (one VG64 connector) onboard 5V power supply (1.5A max.) filter capacitors 9-pin D-SUB connector for interface one rotary selector for "crate" address one rotary selector for "slot" address compact size (64mm x 100mm)
Description
The baseboard BB-611-1 allows to build a ready to use 6-axisstepper motor controller/driver unit using the TMCM-611 module. The module can be remotely controlled via CAN (or RS485). Specifications Features fast prototyping for multi axis stepper motion control application with encoder feedback ad-hoc evaluation of the TMCM-611 module without the need to develop custom PCB Electrical data 24V DC supply voltage reverse voltage / short circuit protection Highlights supports 1x TMCM-611 (one VG64 connector) onboard 5V power supply (1.5A max.) filter capacitors 9-pin D-SUB connector for interface one rotary selector for "crate" address one rotary selector for "slot" address compact size (64mm x 100mm)

Suppliers

Company
Product
Description
Supplier Links
BB-611-1
The baseboard BB-611-1 allows to build a ready to use 6-axisstepper motor controller/driver unit using the TMCM-611 module. The module can be remotely controlled via CAN (or RS485). Specifications Features fast prototyping for multi axis stepper motion control application with encoder feedback ad-hoc evaluation of the TMCM-611 module without the need to develop custom PCB Electrical data 24V DC supply voltage reverse voltage / short circuit protection Highlights supports 1x TMCM-611 (one VG64 connector) onboard 5V power supply (1.5A max.) filter capacitors 9-pin D-SUB connector for interface one rotary selector for "crate" address one rotary selector for "slot" address compact size (64mm x 100mm)

The baseboard BB-611-1 allows to build a ready to use 6-axisstepper motor controller/driver unit using the TMCM-611 module. The module can be remotely controlled via CAN (or RS485).

Specifications

Features

  • fast prototyping for multi axis stepper motion control application with encoder feedback
  • ad-hoc evaluation of the TMCM-611 module without the need to develop custom PCB

Electrical data

  • 24V DC supply voltage
  • reverse voltage / short circuit protection

Highlights

  • supports 1x TMCM-611 (one VG64 connector)
  • onboard 5V power supply (1.5A max.)
  • filter capacitors
  • 9-pin D-SUB connector for interface
  • one rotary selector for "crate" address
  • one rotary selector for "slot" address
  • compact size (64mm x 100mm)
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Electronic Development Boards
Product Name BB-611-1
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Module, I2C, 5-95% Rh, Cast; Kit Application Type Te Connectivity Sensors - 51AC3092 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Humidity, Light, Motion (PIR), Temperature
Manufacturer TE Connectivity; Other
View Details
Communication & Wireless Development Tools - 2864032 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; LTE
Ports Wireless
View Details