TRINAMIC Motion Control GmbH & Co. KG. BB-611-2

Description
The baseboard BB-611-2 allows to build a ready to use 12-axis stepper motor controller/driver unit using two TMCM-611 modules. The system can be remotely controlled via CAN (or RS485). Specifications Features fast prototyping for multi axis stepper motion control application with encoder feedback ad-hoc evaluation of the TMCM-611 module without the need to develop custom PCB Electrical data 24V DC supply voltage reverse voltage / short circuit protection Highlights supports 2x TMCM-611 (two VG64 connectors) mounting holes for 19" rack onboard 5V power supply (1.5A max.) filter capacitors 9-pin D-SUB connector for interface one rotary selector for "crate" address two rotary selectors for "slot" address compact size (95mm x 129mm)
Description
The baseboard BB-611-2 allows to build a ready to use 12-axis stepper motor controller/driver unit using two TMCM-611 modules. The system can be remotely controlled via CAN (or RS485). Specifications Features fast prototyping for multi axis stepper motion control application with encoder feedback ad-hoc evaluation of the TMCM-611 module without the need to develop custom PCB Electrical data 24V DC supply voltage reverse voltage / short circuit protection Highlights supports 2x TMCM-611 (two VG64 connectors) mounting holes for 19" rack onboard 5V power supply (1.5A max.) filter capacitors 9-pin D-SUB connector for interface one rotary selector for "crate" address two rotary selectors for "slot" address compact size (95mm x 129mm)

Suppliers

Company
Product
Description
Supplier Links
BB-611-2
The baseboard BB-611-2 allows to build a ready to use 12-axis stepper motor controller/driver unit using two TMCM-611 modules. The system can be remotely controlled via CAN (or RS485). Specifications Features fast prototyping for multi axis stepper motion control application with encoder feedback ad-hoc evaluation of the TMCM-611 module without the need to develop custom PCB Electrical data 24V DC supply voltage reverse voltage / short circuit protection Highlights supports 2x TMCM-611 (two VG64 connectors) mounting holes for 19" rack onboard 5V power supply (1.5A max.) filter capacitors 9-pin D-SUB connector for interface one rotary selector for "crate" address two rotary selectors for "slot" address compact size (95mm x 129mm)

The baseboard BB-611-2 allows to build a ready to use 12-axis stepper motor controller/driver unit using two TMCM-611 modules. The system can be remotely controlled via CAN (or RS485).

Specifications

Features

  • fast prototyping for multi axis stepper motion control application with encoder feedback
  • ad-hoc evaluation of the TMCM-611 module without the need to develop custom PCB

Electrical data

  • 24V DC supply voltage
  • reverse voltage / short circuit protection

Highlights

  • supports 2x TMCM-611 (two VG64 connectors)
  • mounting holes for 19" rack
  • onboard 5V power supply (1.5A max.)
  • filter capacitors
  • 9-pin D-SUB connector for interface
  • one rotary selector for "crate" address
  • two rotary selectors for "slot" address
  • compact size (95mm x 129mm)
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Electronic Development Boards
Product Name BB-611-2
Unlock Full Specs
to access all available technical data

Similar Products