Surventis Surface Treatment LLC Datasheets for Cleaning Agents and Surface Treatments
Cleaning agents and surface treatments includes liquid cleaners, degreasers, strippers, passivators, etchants, solutions and additives for cleaning and surface preparation.
Cleaning Agents and Surface Treatments: Learn more
| Product Name | Notes |
|---|---|
| A paint stripping system to remove paint from steel only. | |
| A paint stripping system to remove paints or enamels from aluminum and steel. | |
| A time-and money-saver, Rustripper is specially formulated for simultaneous alkaline derusting and descaling of ferrous metals where dimensional change or hydrogen embrittlement must be avoided. It's also used for paint... | |
| Alkaline blend of solvents and surfactants designed to safely remove difficult paints from most metals. | |
| Aluminum Cleaner 164 is an inhibited alkaline compound containing silicates. It's for heavy duty tank cleaning of aluminum castings, forgings, extrusions, etc., and for cleaning aluminum sheet prior to anodizing,... | |
| Aluminum Cleaner 166 is a non-silicated, non-etch, powdered alkaline soak cleaner for removing stencil markings, fingerprints, stamping oils, light grease and some buffing compounds from aluminum and its alloys. Aluminum... | |
| Aluminum Cleaner NSS is designed for high pressure spray cleaning of aluminum and its alloys, including sheet stock, castings, extruded shapes and tubing. It is adaptable for use in continuous... | |
| Aluminum Cleaner NST is designed for immersion cleaning of aluminum and its alloys, including sheet, castings, extrusions and tubing. Aluminum Cleaner NST can also be used on ferrous and zinc... | |
| Ardrox 151-A is a blend of builders, wetting agents and dispersants. Ardrox 151-A penetrates and removes oil, dirt, lubricants and other soils. Ardrox 151-A is free rinsing, has a low... | |
| Ardrox 1618 is a concentrated blend of surfactants, sequestrants, and caustic alkali that effectively cleans the ferrous parts of internal combustion engines. This cleaner removes carbon, rust, and lead deposits... | |
| Ardrox 185 is a powdered, highly alkaline product that removes rust and scale from ferrous metals in immersion tanks. Ardrox 185 can also remove carbon deposits and some paints. Because... | |
| Ardrox 185 L is a liquid, highly alkaline product that removes rust and scale from ferrous metals in immersion tanks, but it is also capable of removing carbon deposits, and... | |
| Ardrox 1900-B is a thickened, heavy-duty alkaline product formulated to clean the exteriors and interiors of aircraft and ground handling equipment. It clings to the surface and rapidly wets out... | |
| Ardrox 2410-B is a thickened, heavy-duty alkaline product formulated to clean steel and stainless steel at ambient temperatures. An alkaline gel, Ardrox 2410-B is especially effective in removing accumulated food... | |
| Ardrox 2814 is an acid-activated paint remover. It is designed to remove durable paint systems such as epoxy and polyurethane from aircraft or similar surfaces. It is our fastest acting... | |
| Ardrox 2871 is a peroxide-accelerated , non-acid paint remover. It is designed to remove durable paint systems, such as epoxy and polyurethanes from aircraft and other surfaces. It contains no... | |
| Ardrox 3000-W is a thickened, nonflammable paint stripper which effectively removes epoxy, polyurethane and similar organic coatings from metal surfaces. | |
| Ardrox 405-V is composed of detergents and wetting agents. It has the solvency to remove oils, light greases, tire marks, and other common soils. It can be used to clean... | |
| Ardrox 440 is a liquid alkaline product formulated to clean aircraft exteriors. Ardrox 6440 is a concentrated blend of alkaline builders, surfactants, and inhibitors. Ardrox 6440 clings to the surface... | |
| Ardrox 485-R is a liquid material developed for cleaning wool and other synthetic fiber carpets through a Hydro-Soil Extractor type cleaning machine. Ardrox 485-R removes deeply embedded dirt gently and... | |
| Ardrox 5410 is an effective cleaning solvent for removing oil, grease, wax and similar soils from metal surfaces. A blend of alpha olefins and surfactants, it provides a high level... | |
| Ardrox 5515 is designed specifically as a wipe solvent cleaner. Ardrox 5515 is an effective, quick- drying solvent system for removing oil, grease and similar soils from metal surfaces. It... | |
| Ardrox 5529 is a NESHAP free solvent material formulated to clean paint spray guns and adhesive application equipment. A blend of solvents, it meets South Coast Air Quality Management regulations... | |
| Ardrox 6085 is a thickened alkaline product which removes difficult oils, grease, carbonized exhaust tracks, and smoke stains from aircraft surfaces, including engine nacelles, flap areas, wheel bays and landing... | |
| Ardrox 6333 is an aqueous-based liquid concentrate comprised of a blend of alkali builders, sequestrants, corrosion inhibitors and biodegradable surfactants. | |
| Ardrox 6333A is an aqueous based liquid concentrate comprising a blend of alkali builders, sequestrants, corrosion inhibitors and biodegradable surfactants. | |
| Ardrox 6367 is a liquid alkaline product formulated to clean the compressor sections of gas turbine engines. A blend of detergents, it is solvent free and removes atmospheric soils, oils,... | |
| Ardrox 6375 is a liquid mildly alkaline product formulated to clean the compressor section of gas turbine engines. A blend of detergents and emulsifiers, it removes atmospheric soils, oils, carbon,... | |
| Ardrox 6376 is a liquid non-phosphate multi-metal cleaner for tank immersion application. A blend of alkaline salts and wetting agents, it is inhibited to safely remove oils, greases, and other... | |
| Ardrox 6377 is a liquid alkaline product formulated to clean the compressor sections of gas turbine engines. A blend of detergents and emulsifiers, it removes atmospheric soils, oils, carbon, and... | |
| Ardrox 6440-LF is a liquid alkaline product formulated to clean aircraft exteriors. A concentrated blend of alkaline builders, surfactants, and inhibitors that clings to the surface and rapidly wets out... | |
| Ardrox 6471 is a heavy-duty, liquid cleaner formulated to remove difficult soils in agitated parts cleaning tanks. It will remove heavy soils, grease, cosmoline and other production soils. Because it... | |
| Ardrox 9PR50 is a non-chlorinated, volatile solvent which is used for the removal of surface excess penetrant in the solvent removal process or wipe-off technique. Ardrox 9PR50 has a low... | |
| As a food producer, are you ready for the biggest regulatory changes in almost 70 years? We have all been working hard for years, along with the USDA and FDA,... | |
| BP 181 is a low-foaming, low-temperature, alkaline, powdered material that removes a wide variety of soils from most metals. In addition to being an excellent cleaner (with the ability to... | |
| Bright Dip CB is a chromate-free, highly acidic liquid chemical polish. It is used for brightened old and tarnished copper, brass and bronze parts. | |
| Brightener is a liquid solvent acidic material designed for cleaning and brightening aluminum transportation equipment. It can also be used on a variety of other aluminum surfaces. | |
| Conventional phosphoric acid-based cleaner. Removes mold release, shop soils, fingerprints, sanding dust. Automotive approved. | |
| Defoamant SM is a liquid, highly-concentrated antifoamant/defoaman t for acid and alkaline cleaners, detergent iron phosphates, metalworking fluids, waste water treatment systems, paint detackification systems and most anywhere else where... | |
| Deoxidizer SS is a concentrated liquid, acidic compound that contains a blend of acids. It's used for the pickling and removal of oxides and scales from a variety of metals. | |
| Dynadet is a powdered, heavy-duty, alkaline immersion tank cleaner that attacks and quickly removes tough greasy and oily deposits, carbon, drawing compounds and some paint films. It also removes light... | |
| FiSan Acid Brite brightens as it cleans and rinses freely. Its blend of grease cutting surfactants can also remove oily soils. | |
| Fleetline 317 is a liquid acidic material which cleans and brightens (etches on prolonged contact) aluminum trucks and trailers as well as containers and other aluminum equipment. It also removes... | |
| FM 103 is a powdered, mildly alkaline barrel finishing material formulated for extra brightness. It's for general purposes burnishing with all types of media, as well as self-tumbling work. Used... | |
| FM 184 is a powdered acidic compound that will quickly and effectively do these four distinct barrel finishing jobs: Remove heat scale and discolorations from steel parts Brighten brass or... | |
| FM 403 is a mildly alkaline liquid barrel finishing material for burnishing both ferrous and non- ferrous metals. On non-ferrous metals, including aluminum, copper, brass, zinc, nickel-silver and their alloys,... | |
| For low surface roughness after drawing especially if surface decarbonization influences drawability. | |
| For prepasses of wire over zinc phosphate coatings. Typically used for prepasses of high carbon and cold heading wire. | |
| Form: Liquid Cleans: Heavy-duty, low-foaming cleaner removes oxides, heat scale, rust, mineral deposits, flux and weld spatter from stainless steel and yellow metal substrates Apply by: Spray, immersion | |
| Form: Liquid Cleans: Solvent-based multi-metal cleaner for removing heavy soils, oils and greases Apply by: Immersion, ultrasonic | |
| Form: Liquid Foam controlling additive for both acid and alkaline cleaner applications. Multi-metal. | |
| Form: Liquid Highly concentrated cleaner used in a wide variety of mass finishing applications to remove dirt, oils, soils, and light grease. Buffing compound remover in immersion or ultrasonic equipment. | |
| Form: Liquid Improves cleaning and rinsing in both alkaline and acid cleaner applications. Multi-metal. | |
| Form: Liquid Neutral pH rust removers/brighteners based on organic phosphate technology. Provides short-term rust protection. | |
| Form: Liquid Operating Temperatures: 40° to 140°F (4° to 60°C)Especially designed for use in scrubbing machines, Oakite 101 functions similarly to Oakite 202. | |
| Form: Liquid Operating Temperatures: 70° to 180° F(21° to 82°C)Not only is Oakite Penetrant used for floor cleaning, it can also be used for general cleaning, steam cleaning, radiator flushing,... | |
| Form: Liquid Operating Temperatures: 80°F to 140°F (60°C)Oakite 33 is a liquid, acidic compound used for removing light grease, oils, shop dirt, flux, rust, oxides, scale on steel, stainless steel... | |
| Form: Liquid Operating Temperatures: Ambient to 140°F Oakite 32 is designed for fast and thorough removal of rust and mineral scale from water circulating equipment. | |
| Form: Liquid Operating Temperatures: Ambient to 160°F (71°F)Oakite Fleetline 213 removes a wide variety of tenacious transportation soils and can be applied by steam gun, mechanized spray unit, foamizer, mop,... | |
| Form: Liquid Operating Temperatures: Room temperature to 140°F (60°C)Oakite 12 is a non-soap product that is safe for the softest floors. | |
| Form: Liquid Operating Temperatures: Room temperature to 160°F Oakite 31 is a liquid, acidic compound used for removing shop dirt, oxides, rust and heat scale, flux and welding spatter from... | |
| Form: Liquid Phosphate-free chelating agent that activates alkaline cleaning and stripping solutions. Multi-metal. | |
| Form: Liquid Specially formulated burnishing, deburring, and brightening cleaner designed to remove tenacious buffing compounds. Free-rinsing. | |
| Form: Liquid Synthetic family of products used in deburring and burnishing applications providing excellent rust protection. Leaves a dry to slightly tacky film and provides up to 6 months indoor... | |
| Form: Liquid Synthetic medium-duty cleaner/rust preventive used in a wide variety of mass finishing applications. Leaves a dry to slightly tacky film and provides up to 30 days indoor protection. | |
| Form: Liquid Synthetic, mildly alkaline cleaner/rust preventative used in deburring and burnishing applications. Leaves a dry film and provides up to 6 months indoor protection. Provides light-duty detergency removing coolants,... | |
| Form: Liquid, alkaline Floor Type: Asphalt tile, ceramic tile, painted and unpainted concrete, cork, linoleum, marble, Masonite, metal, red tile, terrazzo, vinyl, wood Operating Temperatures: Ambient to 120°F (49°C)Low foaming,... | |
| Form: Powder Cleans: Inhibited acid removes mineral scale, rust and other metal oxides from ferrous and yellow metal substrates Apply by: Immersion, ultrasonic | |
| Form: Powder Cleans: Iron and copper alloys prior to electroplating. | |
| Form: Powder Floor Type: Ceramic tile, concrete, red tile, stainless steel Operating Temperatures: Room temperature to 150°F (66°C)Oakite ABC cleans and brightens equipment, floors and other surfaces throughout the food... | |
| Form: Powder Floor Type: Painted concrete, Painted wood, rubber Operating Temperatures: Room Temperature to 140°F (60°C)Biodegradable Oakite General Cleaner is a light to medium-duty general maintenance cleaner for use in... | |
| Form: Powder Heavy-duty cleaner used in burnishing and deburring applications to remove light rust, greasy, oily, and carbonaceous soils. | |
| Form: Powder Inhibited acid used for burnishing and deburring to remove mineral scale, rust, and other metal oxides. Non-fuming. | |
| Gardacid Extra is a liquid acidic pickling product used to remove laser and plasma cutting scale, rust, mill scale, welding scale, spatter and heat scale. It is formulated for use... | |
| Gardacid N 4494/1 is a neutral pH corrosion remover and cleaner based on organic phosphate technology. This product can be used in recirculating spray, immersion, and spray wand applications. Gardacid... | |
| Gardacid P 4442 is a liquid acidic pickling product used to remove laser and plasma cutting scale, rust, mill scale, welding scale, spatter and heat scale. The carefully balanced surfactant... | |
| Gardacid P 4444 is a liquid acidic pickling product used to remove laser and plasma cutting scale, rust, mill scale, welding scale and spatter and heat scale. The carefully balanced... | |
| Gardacid P 4462/1 is a liquid sulfuric acidic pickling product used to remove laser and plasma cutting scale and rust from ferrous substrates. Gardacid P 4462/1 can also be used... | |
| Gardacid P 4462/1 is a sulfuric acid-based acid pickle designed to remove rust and scale from steel. It provides some cleaning and produces very little sludge or scale. | |
| Gardacid P 4468 is a thickened, acidic compound used to remove rust, scale, corrosion and oxides. It is formulated primarily for steel. Specially formulated to have a thixotropic nature, the... | |
| Gardobond Additive H 7091 is a highly concentrated antifoam / defoamer designed to control foam in process water systems such as paint spray booths, water scrubbers and power washers. Gardobond... | |
| Gardobond X 4548 is a zirconium-based advanced pretreatment process that coats multiple substrates by spray or immersion. Formulated for use on steel, iron, aluminum, zinc and magnesium substrates, Gardobond X... | |
| Gardobond Z 3100 is a zinc phosphating process developed for iron materials as a pretreatment prior to cold-forming. Gardobond Z 3100 is applied by immersion. The weight of the phosphate... | |
| Gardobond Z 3200 is an electrolytic, heavy metal-free phosphating process for iron materials to facilitate cold forming. | |
| Gardobond Z 3400 is a zinc phosphating process developed for iron materials as a pretreatment prior to cold-forming. Gardobond Z 3400 is applied by immersion. The weight of the phosphate... | |
| Gardobond Z 3510 is a material designed to establish zinc phosphate conversion coatings for wire drawing, cold forging operations and strand line/continuous line applications. | |
| Gardoclean 338 U is a strong alkaline cleaner for cold-rolled and galvanized steel, as well as aluminum and its alloys. Gardoclean 338 U is applied by spray. | |
| Gardoclean 390LA is a strong alkaline immersion cleaner for iron or steel materials to remove penetrated phosphate and Gardolube coatings after cold forming. | |
| Gardoclean 4894, formally Rustripper, is specially formulated for simultaneous alkaline de-rusting and descaling of ferrous metals where dimensional change or hydrogen embrittlement must be avoided. It also can be used... | |
| Gardoclean 5213 is a liquid, inhibited, alkaline product formulated to clean steel, aluminum, zinc, copper, and brass in spray washing machines. A low-foaming material, its unique blend of alkalies, silicates... | |
| Gardoclean A 5365 is a heavy duty, safe, alkaline cleaner designed to be fully compatible with water-based and water-dispersible metalworking fluid systems. Gardoclean A 5365 is designed for cleaning out... | |
| Gardoclean A 5585 is a pale amber liquid composed of surfactants, emulsifiers, and hydrocarbon solvents. It is used to provide a thin, glossy and highly reflective film on unpainted metal... | |
| Gardoclean R 1700 F is a caustic-based material designed to remove scale and other contaminants from spray washers, immersion process lines and heat exchangers. It can also be used as... | |
| Gardoclean S 5065 is a liquid, phosphate-free, multi-metal, alkaline cleaner for spray and agitated immersion applications. This unique formulation can be used on iron, steel, aluminum, zinc, titanium, copper, brass... | |
| Gardoclean S 5180 is a premium, heavy-duty, liquid alkaline builder for cleaning steel, aluminum and zinc substrates by spray or immersion. Gardoclean S 5180 is used with a separate surfactant... | |
| Gardoclean S 5206 is a liquid, moderately alkaline cleaner for pretreatment and in-process cleaning. Gardoclean S 5206 has the ability to remove difficult soils such as polishing and buffing compounds,... | |
| Gardoclean S 5219 is a liquid, multi-metal, silicate-free, worker-friendly alkaline cleaner for spray and agitated immersion applications. Gardoclean S 5219 can be used on iron, steel, aluminum and zinc. | |
| Gardoclean S 5652 is a highly-alkaline liquid designed to effectively clean a wide variety of metals and plastics in preparation for painting. This highly alkaline product is effective in removing... | |
| Gardoclean S 5657 is a liquid, alkaline detergent. It's specially formulated for fast and thorough spray cleaning of ferrous substrates. Gardoclean S 5657 is free of boron, phosphorus and silicate. | |
| Gardoclean S 5689 is a highly-alkaline liquid designed to effectively clean metal and plastics in preparation for painting. This highly alkaline product is effective in removing most soils associated with... | |
| Gardoclean T 5316 is a mildly-alkaline, liquid cleaner for aluminum and other metals used by immersion. A blend of alkalis, surfactants and solvents, it does not contain silicates and has... | |
| Gardoclean T 5400 is a heavy duty, highly alkaline liquid detergent. It's specially formulated for fast and thorough removal of stubborn soils, oils and greases from multiple substrates at fuel-saving,... | |
| Gardoclean TP 10367 is a heavy-duty, fast-working, stubborn-soil remover composed of special wetting agents, sequestrants and alkali in a low foaming formulation. This carefully balanced blend of ingredients makes this... | |
| Gardoclean VP 4629 L/Gardoclean VP 4628 is a liquid, alkaline cleaning system. This cleaning system is formulated to remove medium to heavy fabricating soils from steel, aluminum and zinc-coated substrates. | |
| Gardofloc 2000 is an inorganic/organic complex polymer specially formulated for effectively treating the water in water-wash paint spray booths. Added to the alkaline treated solution in the sump, the moderately... | |
| Gardofloc PDF 560 is a deaerating defoamer which prevents the formation of foam due to excess turbulence. It is supplied as an organic liquid. Gardofloc PDF 560 is effective at... | |
| Gardofloc PFC 160 is recommended for use in paint detackification applications as a flotation/ dewatering aid in centrifuges, flotation cells, filters and other liquids/solids separation equipment. Gardofloc PFC 160 is... | |
| Gardofloc Q 8528 is a specially formulated aqueous organic polymer solution for effectively treating the water in water-wash paint spray booths. Added to the alkaline treated solution in the sump,... | |
| Gardofloc Q 8543 is a complex mixture of inorganic and organic polymers. It is a cationic coagulant that is effective in liquid/solid separation and detackification processes. It is especially effective... | |
| Gardofloc Q 8544 is a high molecular weight polyelectrolyte in liquid form. Gardofloc Q 8544 is recommended for use in paint detackification applications as a flotation/dewatering aid in centrifuges, flotation... | |
| Gardofloc Q 8721 is a liquid cationic coagulant which detackifies or "kills" over-sprayed paint in wet paint spray booth systems. The unique combination of primary actives in this product detackifies... | |
| Gardofloc Q 8740 is a high molecular weight cationic emulsion polymer. This product is designed to work in conjunction with Chemetall Detac products as a spray booth sludge conditioning aid. | |
| Gardofloc Q 8745 is a highly concentrated, general purpose, non-silicone antifoam / defoamer, used in paint spray booths and other process water systems. It is supplied as an organic liquid. | |
| Gardolene D 6800/6 is a liquid, acidic, chrome-free, reactive final seal for iron phosphate and zinc phosphate conversion coatings, applied by spray or immersion. Gardolene D 6800/6 improves the corrosion... | |
| Gardolene D 6811 is a dried-in-place passivation for use on galvanized, galvanneal, and other zinc alloy steels. It is free of Hexavalent Chromium and fluoride. This Trivalent Chromium passivation is... | |
| Gardolene D 6871 is a non-chrome final rinse for conversion coated metal surfaces. Gardolene D 6871 is added to the last water rinse of the pretreatment process. Gardolene D 6871... | |
| Gardolene D 6907 is a patented, non-chrome final seal for phosphate conversion coating processes. It is used on pretreated steel, iron, aluminum, zinc and their alloys. Gardolene D 6907 reacts... | |
| Gardostrip Q 7900A is a unique blend of water, surface-active agents, non-hazardous solvents, activators, and inhibitors that will quickly remove most paint films from metal substrates. | |
| Gardostrip Q 7900LO is a unique blend of water, surface-active agents, non-hazardous solvents, activators, and inhibitors that will quickly remove most paint films from metal substrates. | |
| HD 126 is a powdered, heavy-duty, alkaline cleaner for immersion and rotating barrel applications. HD 126 is formulated to remove mill oils, fabricating oils, smut and shop soils from iron... | |
| Highly alkaline stripper with long solution life and high sludge holding capacity | |
| Inpro-Clean 1300 is a low-foaming, mildly alkaline, liquid cleaner for in-process cleaning and pre-paint cleaning operations. Its exceptional cleaning ability includes: removing difficult soils, such as polishing and buffing compounds,... | |
| Inpro-Clean 2000 is a modern, state-of-the-art cleaning formulation designed to meet todays€™s stringent safety and environmental regulations. The product contains no carbonates, phosphorous, solvents, glycol ethers, NPE surfactants, chelates, VOCs,... | |
| Inpro-Clean 2500 is a low foaming mildly alkaline powdered cleaner for in-process metal fabrication operations. Its surfactant system is designed to remove difficult soils such as polishing and buffing compounds. | |
| Inpro-Clean 3800 is a liquid, alkaline cleaner for in-process cleaning, as well as, pretreatment cleaning. Inpro-Clean 3800 removes buffing and polishing compounds, oils, greases, stencil inks and metal working fluids... | |
| Inpro-Clean 5000 is a liquid, alkaline cleaner formulated for in-process cleaning, as well as, pretreatment cleaning by immersion. Since it is inhibited, it's especially suited for cleaning aluminum and clad... | |
| L016002 Paint Stripper is a highly effective alkaline paint stripper that is safe to use on aluminum, zinc, copper, brass, and ferrous metals. This unique product is a blend of... | |
| LADD is a liquid additive that supplements the ability of alkaline and acidic cleaning products to remove organic soils such as oils and greases. It also functions effectively as a... | |
| Liquid Dynadet is a liquid, single-package, heavy-duty, alkaline, immersion cleaner that attacks and quickly removes tough oil, grease, carbon and drawing compounds. It is particularly well suited for rotating barrel... | |
| Liquid Oakite 32 is designed for the fast and thorough removal of rust from ferrous metal equipment and of hard water salts from water-circulating equipment. Rust and hard water scale... | |
| Liquid Power-Det is a mildly alkaline material with heavy-duty cleaning ability for removing oil, grease, fabricating soils and road films. It is recommended for plant maintenance cleaning and for washing... | |
| Liquid Rustripper is a heavy duty, highly alkaline material designed to clean glass and ceramic forms used in the manufacture of fabricated rubber products. | |
| Low Heat Cleaner 1 is a modern, heavy-duty cleaner designed to help industry realize substantial fuel savings. Formulated for fast, thorough soak tank cleaning at temperatures as low as 90°F,... | |
| Low Heat Cleaner 3 is a heavy duty, low-foaming, highly alkaline liquid detergent. It's specially formulated for fast and thorough removal of stubborn soils, oils and greases from ferrous substrates... | |
| Low Heat Cleaner 3 is a modern, heavy-duty alkaline liquid that's specially formulated for energy-saving, low-temperature cleaning in today's high-tech paper mills. | |
| Low Heat Cleaner 5 is a heavy duty, low-foaming, highly alkaline, phosphorous-free liquid detergent. It's specially formulated for fast and thorough removal of stubborn soils, oils and greases from ferrous... | |
| LRS is a highly alkaline, liquid compound designed for cleaning, paint stripping and derusting. It removes iron oxides, phosphate coatings, resistant paint finishes, drawing and forming lubricants, light flash rust... | |
| Neutral pH cleaner. Removes mold release, shop soils, fingerprints, sanding dust. | |
| New Super Turbo-Det could truly be called "SUPER TURBO-DET" judging from the way it outperforms competitive products. | |
| Non-phenolic, highly alkaline paint stripper designed to remove numerous difficult coatings as well as heavy duty immersion cleaning. | |
| Oakite 100, a highly alkaline material, has been developed to provide superior cleaning in many areas. In paper mills, it effectively removes tough stock system soils. In metalworking shops, it... | |
| Oakite 131 is an inhibited acidic material for removing shop soils, light rust, heat scale and oxides from iron and steel. It is used in metalworking plants where a controlled... | |
| Oakite 190 is a reverse current electro cleaner for removing especially difficult smut, embedded soils or light rust from ferrous metals. Built-in chelating action helps combat extremely hard water conditions. | |
| Oakite 195 is an inhibited alkaline, reverse current electro cleaner, primarily designed for zinc-based die castings, copper and steel. It may also be used with direct current for copper, brass,... | |
| Oakite 295 is formulated for anodically cleaning sensitive surfaces of zinc base die castings. Mildly inhibited, it provides non-etch conditioning when used as recommended, creating a surface ideal for subsequent... | |
| Oakite 3 is a biodegradable, mildly alkaline compound for burnishing steel, brass, copper, aluminum and precious metals in conjunction with steel burnishing media. It is also used as a soak... | |
| Oakite 302 AC is a water-base, moderately alkaline detergent that's specially formulated without objectionable butylated solvents. This innovative cleaner contains a unique blend of highly active modern surfactants that are... | |
| Oakite 308 is a 100% active solvent cleaner formulated to mix and rinse with water. It removes heavy deposits of oil, grease, waxy and carbonaceous soils without heat. Oakite 308... | |
| Oakite 31 is a liquid, acidic compound used for removing shop dirt, oxides, rust and heat scale, flux and welding spatter from steel, stainless steel, aluminum and other metals. It... | |
| Oakite 33 is a liquid acidic compound designed for removing light grease, oils, shop dirt, flux, rust, oxides and heat scale and for preparing metals for painting. It is also... | |
| Oakite 360 L is an efficient, highly alkaline aluminum etchant which combines uniform etching with light cleaning action, When etching aluminum, a light foam blanket will form to reduce mist. | |
| Oakite 61B is an inhibited alkaline immersion cleaner for aluminum sheet, extrusions, forgings and castings. It is also suitable for cleaning other metals such as steel and titanium. Oakite 61B... | |
| Oakite 90 is a powdered alkaline material designed to anodically remove smut, oil and other shop soils from steel prior to plating. It is also applicable for reverse current cleaning... | |
| Oakite Gardobond Z 3190 is an immersion applied zinc phosphate conversion coating material primarily designed to provide heavy-weight zinc phosphate coatings on steel, 1,000 to 3,000 mg/ft2, for use in... | |
| Okemclean is a low-foaming, heavy-duty detergent specially formulated for application either in high pressure spray washers or in agitated immersion tanks. The multi-metal cleaner removes a multitude of tenacious soils... | |
| PC 10 inhibits sulfuric acid pickling solutions from attacking sound metal. By preventing over pickling, metal loss is reduced and the life of the acid bath is prolonged. Plus, the... | |
| Penetrant is an alkaline detergent with pronounced wetting ability for general cleaning, steam cleaning, floor cleaning, radiator flushing and light-duty still-tank cleaning. In pulp and paper mills, Penetrant has proven... | |
| Permatreat 326 is a convenient, acid-based, liquid product formulated to clean and prepare plastic surfaces for painting. This product is particularly effective at cleaning difficult-to-remove contaminants from plastic surfaces. After... | |
| Phosphorous-free acidic cleaner. Removes mold release, shop soils, fingerprints, sanding dust. Automotive approved. | |
| Precision cleaning of metals, ceramics, glasses and crystalline materials between machining steps (in-process cleaning) and post-process is necessary for the optimum machining conditions, free of swarf, fines, detritus, coolants, lapping/polishing... | |
| Pyrene 1055 is a liquid, inhibited, alkaline product formulated to clean steel, aluminum, zinc, copper, and brass in spray washers. A low-foaming material, its unique blend of alkalies, silicates and... | |
| Pyrene 1067 is a liquid, low-foaming, highly alkaline cleaner for use in spray and immersion applications. It can be used to remove organic soils from steel, aluminum, zinc and magnesium... | |
| Pyrene 1073 is a liquid, low-foaming, alkaline detergent for aluminum. It's specially formulated for fast and thorough spray or agitated immersion cleaning of aluminum alloys at fuel-saving, low-to-medium operating temperatures. | |
| Pyrene 1075 is designed to remove buffing compound from steel or aluminum under high pressure spray or high volume cleaning equipment. The unique blend of wetting agents and alkalies enables... | |
| Pyrene 1207-SD is a liquid, heavy duty, low-foaming, alkaline detergent. Its€™s specially formulated for fast and thorough spray or immersion cleaning of steel, cast iron and stainless steel. It is... | |
| Pyrene 1227 is a liquid non-silicated, phosphate-free, mildly alkaline cleaner for mixed metals. Applied by immersion, it removes oils, buffing compounds, and shop soils form steel, aluminum, copper, and brass. | |
| Pyrene 1323 is a powdered, multi-metal, silicate-free, alkaline cleaner for immersion applications. Pyrene 1323 can be used on iron, steel, aluminum and zinc. | |
| Pyrene US 1002 is a liquid, heavy-duty, low-temperature, low-foaming, alkaline detergent. It's specially formulated for fast and thorough spray cleaning of steel, cast iron and stainless steel at low temperature. | |
| Pyrene US 1006 is a heavy-duty, liquid cleaner formulated to remove difficult soils in agitated parts cleaning tanks. It will remove heavy oils, grease, carbon and many other tenacious soils. | |
| Pyrene US 1038 is a liquid, heavy-duty, low-foaming, alkaline detergent. It's specially formulated for fast and thorough spray or immersion cleaning of ferrous substrates at fuel-saving, low-to-medium operating temperatures. | |
| Reactive drawing oil for low surface roughness after drawing. | |
| Reactive soap used over zinc phosphate coatings. For long bath life in combination with excellent cleanliness after drawing and annealing. | |
| Reactive soap used over zinc phosphate coatings. Top product for extrusion. | |
| Rinse aid. Reduces surface tension of rinse water to improve drainage of water from parts. Reduces water spots on parts and reduces drying energy cost. Automotive approved. | |
| S-76 Remover (XMOR) is a class 2 Solvent Remover, used for the removal of excess surface penetrant in the Solvent Removal Process, (Method C). It is also an ideal material... | |
| Salt mixture with an internal friction modifier. | |
| SCN-9194 is a liquid neutral rust stripper specifically formulated for removing rust from ferrous parts between machining operations prior to assembly or pretreatment and painting. Unlike other rust stripping materials,... | |
| SCN-9194 is a liquid, neutral pH corrosion remover based on organic phosphate technology. This product can be used in recirculating spray, immersion, and spray wand applications. SCN-9194 is formulated to... | |
| SCN-9194CL is a neutral pH corrosion remover and cleaner based on organic phosphate technology. This product can be used in recirculating spray, immersion, and spray wand applications. SCN-9194CL is designed... | |
| STC is a low-foaming, premium-quality detergent designed to do the most demanding cleaning jobs at temperatures as low at 90°F (32°C). Although it's formulated primarily for fast and thorough spray... | |
| Stripper Q9 is an alkaline paint stripper that's applied by immersion. This chelated material chemically attacks tough synthetic coatings to strip vinyl, acrylic, epoxy and alkyd finishes from steel, copper,... | |
| Super Rustripper a versatile alkaline compound, does the work of three materials, a rust stripper, a paint stripper and a detergent. In one operation, it removes rust, many paint finishes,... | |
| Surfcon 300 is a non-phosphated, liquid, acidic cleaner and conditioner for aluminum, steel and other metals. Low-foaming, ideal for spray washer application, Surfcon 300 is used for the following: cleaning... | |
| Tech Solv was developed due to the tremendous demand for new technology in industrial solvents as a result of increasing concern for both the environmental and employee safety. Tech Solv... | |
| TecnoClean is a liquid, acidic cleaner containing surfactants specifically formulated for use in the cleaning of aluminum and its alloys. At the recommended concentration, temperature, and immersion time, Tecnoclean will... | |
| Texstrip 856ADD is a liquid designed for paint stripping. Texstrip 856ADD contains strong wetting and emulsifying agents, which aid in the quick penetration of acrylic, oleo resinous, lacquer, or enamel... | |
| Universal process with a fine and tight coating. Fulfills requirement for a nickel free process. | |
| Versatile Liqui-Det is a highly concentrated liquid designed for general maintenance cleaning either by hand or through mechanized spray or foam units. It finds application in almost every type of... | |
| Very low moisture pickup. Our high performance standard product. |