Surventis Surface Treatment LLC Datasheets for Rust and Corrosion Inhibiting Fluids

Rust preventives and corrosion inhibitors are lubricants, greases, oils or fluid additives that form a protective film or barrier to prevent corrosion or rust formation.
Rust and Corrosion Inhibiting Fluids: Learn more

Product Name Notes
Gardo Protect 20M is a high flash point, water displacing rust preventive. It is designed to provide long term, indoor rust protection for ferrous and non-ferrous parts. Due to its...
Gardo Protect 36205 is a barium free, solvent-based water displacing corrosion preventive formulated to provide exceptional long-term indoor protection. This product deposits a long lasting, thin residual film, which is...
Gardoclean A 5548 is a nitrite-free liquid cleaner/rust inhibitor designed for in-process metal fabrication and heat treating operations leaving a dry, protective film. Provides up to 6 months indoor protection.
Gardoclean R 5747 is a water-based, combination cleaner and rust inhibitor (when left unrinsed). It is non-caustic and contains no nitrites. Gardoclean R 5747 will provide corrosion protection for up...
Gardorol CP 8019 is solvent-based water displacing corrosion preventive formulated to provide exceptional long-term indoor protection, and limited short term outdoor protection. This product deposits a long lasting, thin residual...
Gardorol CP 8028 is a complex polymer-based rust inhibitor. Gardorol CP 8028 develops a water-resistant coating on steel. Gardorol CP 8028 dries to a non-tacky coating within one hour after...
Geo-Guard 4021 is a water-based, combination cleaner and rust inhibitor (when left unrinsed.) It is non-caustic and contains no nitrites. Geo-Guard 4021 will provide corrosion protection for up to 90...
NRP is a liquid alkaline product formulated to leaves a dry film for indoor rust prevention when applied on steel parts. NRP may be applied by immersion or spray and...
Oakite 98 is an emulsified concentrate with moderate cleaning ability and properties which provide a temporary indoor anti-rust film for ferrous metals, and anti-oxidation film for non-ferrous metals. It is...
Oil free Gardotect CP 8040 is a multi-metal safe cleaner/corrosion inhibitor designed to impart a dry-to-the-touch film, while providing superior indoor corrosion protection. It is a replacement for water and...
Permatreat 435 is a liquid alkaline cleaner specifically formulated for cleaning parts between machining operations and prior to assembly. It is designed to remove a variety of soils from ferrous...
Primarily designed for use in single and two-stage spray washers at energy-efficient temperatures as low as 16°C (60°F), low-foaming Oakite 398 LT effectively removes many moderate soils from metal surfaces.
Primarily designed for use in single- and two-stage spray washers at energy-efficient temperatures as low as 16°C (60°F), low-foaming OAKITE 498 DFW effectively removes many moderate soils from metal surfaces.
Protech 1300 is solvent-based water displacing corrosion preventive formulated to provide exceptional long-term indoor protection. This product deposits a long lasting, thin residual film, which is easily removed using an...
Protech 1440CA is an oil-based, water-displacing corrosion preventive formulated to provide exceptional long-term protection. This product deposits a long lasting oily film that is easily removed using an alkaline cleaner...
Protech 1650 is a water extendible corrosion inhibitor formulated to provide excellent in-process corrosion protection on multi-metal applications. This product deposits an imperceptible, monomolecular film, which is easily removed using...
Protech 1999C is a liquid, corrosion inhibitor primarily for ferrous metals, but can also be used in multimetal systems. This water-based product is a significant advancement in anti-corrosion technology that...
Protech 1999LC is a liquid, corrosion inhibitor primarily for ferrous metals, but, can also be used in multi-metal systems. This water-based product is a significant advancement in anti-corrosion technology that...
Protech 1999LCMS is a liquid, cleaner/rust inhibitor for multi metal applications. This water-based product is a significant advancement in anti-corrosion technology that replaces solvent and oil-based corrosion preventives.
Protech 36205 is barium free, solvent-based water displacing corrosion preventive formulated to provide exceptional long-term indoor protection. This product deposits a long lasting, thin residual film, which is easily removed...
Protexo 1125 is a complex polymer-based rust inhibitor. Protexo 1125 develops a water-resistant coating on steel. Protexo 1125 dries to a non-tacky coating within one hour after application. Protexo 1125...
Rust Preventive 1 is an emulsifiable, mildly alkaline material for preventing rust on steel and protecting non-ferrous metal surfaces. It is most effective applied over conversion coatings for long term...
Rust Preventive 2 is an emulsifiable, mildly alkaline material for preventing rust on steel and protecting non-ferrous metal surfaces. It is most effective applied over conversion coatings for long term...
Rustproof 4002 protects steel parts from oxidation and corrosion for up to 2 years, when steel parts are properly stored indoors, and it will protect parts in covered outdoor storage.
Ryconox 20M is a high flash, water displacing rust preventive. It is designed to provide long term, indoor rust protection for ferrous and non-ferrous parts. Due to its water displacing...
Special Protective Oil is a non-emulsifiable, non-staining, water-displacing rust preventive for machined metal parts between operations, finished metal parts and tools in storage, magnetic particle inspected parts and sand-blasted surfaces.
Tech Clean 7610 is a concentrated, low-foaming, spray-wash cleaner formulated for use on all metals. It can be used within a wide temperature range, is non-phosphated, and contains biodegradable surfactants,...
Tech Clean 7610M is a concentrated, low-foaming, spray-wash cleaner formulated for use on all metals. It can be used within a wide temperature range, is non-phosphated, and contains biodegradable surfactants,...
Texo Kleen 1704 is a mildly alkaline, liquid multi-metal cleaner/degreaser that contains a rust inhibitor, and can be used to remove light oils, buffing, drawing and heading compounds and metal-working...
This multi-metal cleaner provides rust protection on ferrous metals and can be applied at temperatures as low as 110°F. Provides up to 2 weeks indoor protection.
When temporary indoor rust inhibition is needed, choose Gardoclean A 5502. It is a cleaner/rust inhibitor designed for in-process metal fabrication operations.