L016002 Paint Stripper is a highly effective alkaline paint stripper that is safe to use on aluminum, zinc, copper, brass, and ferrous metals. This unique product is a blend of alkalis, surfactants and temperature stable solvents. It is formulated to quickly penetrate, remove and disperse difficult coatings such as epoxies, acrylics, and alkyds. It is also proven effective in removing tenacious labels that are often impervious to other stripping compounds. Applied by tank immersion, L016002 Paint Stripper is effective and stable over a broad temperature range which allows flexibility and economy in the stripping process. Normally, coatings are reduced to small particles in the stripping process. The product special formulation helps ensure that intricate piece and recessed areas are thoroughly stripped. Also, L016002 Paint Stripper is designed for paint residue to settle from the solution for easier removal.
| Surventis Surface Treatment LLC | |
|---|---|
| Product Category | Cleaning Agents and Surface Treatments |
| Product Number | L016002 |
| Product Name | Paint Strippers - Alkaline |
| Type | Paint, Sealant or Adhesive Remover; Corrosive Alkaline; Cleaner |