Surventis Surface Treatment LLC Datasheets for Metalworking Lubricants, Coolants, and Fluids
Metalworking lubricants, coolants and fluids are specialized coatings and carriers for metal forming, metal cutting, lapping, polishing, and grinding applications.
Metalworking Lubricants, Coolants, and Fluids: Learn more
| Product Name | Notes |
|---|---|
| ADD 80 is a heavy duty, safe, organic dispersant designed to be fully compatible with water based and water dispersible metalworking fluid systems. ADD 80 is designed for cleaning out... | |
| Applied by immersion or spray, Gardolube L 6337 is chlorine-free and applied on alloyed steel and mild carbon steel prior to hydroforming. | |
| Cool Draw is a heavy-duty, chlorinated, oil-base lubricant similar to conventional "honey oil". Cool Draw is designed to do the toughest metal forming jobs on cold rolled and stainless-steel surfaces. | |
| CT9605 is a heavy-duty straight oil, petroleum-based fluid containing extremely stable ester-type additives that are non-staining to metal parts. It is clear amber in color for good visibility. The product... | |
| CT9612 is a heavy-duty, petroleum-based, carbide grinding fluid containing extremely stable ester-type additives that are non-staining to metal parts. CT9612 has a flash point of 280°F. It is light in... | |
| Cupromul 23 is a blend of mineral oil, anionic emulsifiers, corrosion inhibitors and antifoam agents. It is formulated specifically for rolling copper, brass and low carbon steel. Special ingredients prevent... | |
| Die Gard 36 is a versatile lubricant, which can be used for drawing, forming, stamping and copper wire drawing. | |
| Draw Clean 228 is a totally synthetic fluid that will provide exceptional resistance to galling, seizing, scratching and scuffing in tube bending, deep drawing, stamping and blanking operations. | |
| Draw Clean 36P is a versatile lubricant that can be used for drawing, forming, stamping and copper wire drawing | |
| Draw Clean 635 is a heavy duty non-chlorinated soluble oil. This product contains extreme pressure additives for anti-scoring and other additives that promote adherence for better carry through and film... | |
| Draw Clean 660 is a highly effective lubricant for drawing and stamping metal parts. It can be used as supplied for severe applications, or water diluted for less severe forming... | |
| Draw Clean 670 is a water soluble, chlorinated (non-regulated, EPA approved), synthetic drawing lubricant to be used as supplied for severe stamping applications, or water diluted for less severe forming... | |
| Draw Clean EXP is specially designed for Extreme Pressure drawing operations. The lubricant has such superior film strength and exceptional cling, it's formulated for extreme pressure forming operations. These include... | |
| Draw Clean V is a special liquid formulation that provides the excellent lubricating and cooling action needed to lessen heat build-up between tool and workpiece in certain metalworking operations. It's... | |
| Draw Clean VO is a special liquid formulation that provides the excellent lubricating and cooling action needed to lessen heat build-up between tool and work piece in certain metalworking operations. | |
| For low surface roughness after drawing especially if surface decarbonization influences drawability. | |
| For prepasses of wire over zinc phosphate coatings. Typically used for prepasses of high carbon and cold heading wire. | |
| Form: Liquid Apply by: Flow on method, swab, dip Process(es): Light forming, stamping and punching of painted and unpainted stock. Can also be used for fin stamping operations involving aluminum... | |
| Form: Liquid Apply by: Immersion Process(es): Cold forging or cold extrusion of pretreated carbon steel, stainless steel, copper, brass and aluminum. Other applications include weaving (wire mesh), wire drawing, blanking,... | |
| Form: Liquid Apply by: Immersion Process(es): Cold heading and cold forging of phosphated or bare iron materials as well as oxalated or bare corrosion-proof and acid-proof steels. It is especially... | |
| Form: Liquid Apply by: Immersion, spray Process(es): Pretreatment of alloyed and mild carbon steel prior to hydroforming Gardolube L 6334 is a chlorine-free lubricant dispersion that forms a dry, organic... | |
| Form: Liquid Apply by: Immersion, spray Process(es): Pretreatment of alloyed and mild carbon steel prior to hydroforming Gardolube L 6337 is a chlorine-free lubricant dispersion that forms a dry, organic... | |
| Form: Liquid Apply by: Immersion, spray, brush, roll coater, flooding Specific gravity: 0.880 @ 68°F Bulk density: 7.3 lbs./gal Process(es): An array of applications including blanking, piercing, bending, forming, stamping... | |
| Form: Liquid Apply by: Manual, roll-coat, swab, brush, spray, dipFlexi Draw is a synthetic, tall oil fatty acid soap based lubricant. Process(es): Wide variety of light to medium-duty metal-forming operations,... | |
| Form: Powder Apply by: Immersion in a strand line Gardolube VP 10052/2 is a water-soluble, chloride-free salt carrier used to facilitate the continuous cold forming processing of bare and phosphated... | |
| Gardobond Additive H 7623 is an anti-foaming agent designed for application as a tank side (as required) defoamer for metalworking fluids and cleaners. Gardobond Additive H 7623 is water miscible... | |
| Gardobond Additive H 7631 is an inorganic water hardness additive that conditions and defoams soft water for more effective use with most metalworking fluids. Gardobond Additive H 7631 is water... | |
| Gardobond Z 3100 is a zinc phosphating process developed for iron materials as a pretreatment prior to cold-forming. Gardobond Z 3100 is applied by immersion. The weight of the phosphate... | |
| Gardobond Z 3200 is an electrolytic, heavy metal-free phosphating process for iron materials to facilitate cold forming. | |
| Gardobond Z 3400 is a zinc phosphating process developed for iron materials as a pretreatment prior to cold-forming. Gardobond Z 3400 is applied by immersion. The weight of the phosphate... | |
| Gardobond Z 3510 is a material designed to establish zinc phosphate conversion coatings for wire drawing, cold forging operations and strand line/continuous line applications. | |
| Gardocool C 9176 is a medium-duty, multi-purpose, soluble oil formulated to cut and grind your most demanding applications, without the use of chlorinated extreme pressure additives. It is well suited... | |
| Gardolube 138 is a Drawing Lubricant for the Cold Forming of Steel Alloys. The Lubricant is Free of Chlorine Compounds. | |
| Gardolube L 6332 is a low foaming aqueous solution used for the cold forging or cold extrusion of pretreated carbon steel, stainless steel, copper, brass and aluminum. | |
| Gardolube L 6338 is an aqueous dispersion for cold extrusion of aluminum. | |
| Gardolube L 6339 is an organic polymer coating applied to a metal substrate to aid in roll forming and deep-drawing operations. This Dry Film Lubricant (DFL) is chrome free, offers... | |
| Gardolube VP 10300/2 is a synthetic, water soluble drawing lubricant for steel, galvanized and aluminum substrates. It contains highly refined natural lubricant components blended with specialized corrosion inhibitor system to... | |
| Lubricant | |
| Oakite 12 is a non-soap lubricant used during many metalworking operations including light-duty stamping, forming and drawing. It also finds wide application in food industry plants as a conveyor chain... | |
| Oakite 265 is a hydrofluoric acid solution for use in conversion coating processes such as iron phosphate, zinc phosphate, chrome and non-chrome coating of aluminum and other metals, as well... | |
| Oakite 365 is a pH-neutral fluoride solution for use in conversion coating processes such as iron phosphate, zinc phosphate, chrome and non-chrome coating of aluminum and other metals, as well... | |
| Oakite Gardobond Z 3190 is an immersion applied zinc phosphate conversion coating material primarily designed to provide heavy-weight zinc phosphate coatings on steel, 1,000 to 3,000 mg/ft2, for use in... | |
| Reactive drawing oil for low surface roughness after drawing. | |
| Reactive soap used over zinc phosphate coatings for long bath life in combination with excellent cleanliness after drawing and annealing. | |
| Reactive soap used over zinc phosphate coatings. For long bath life in combination with excellent cleanliness after drawing and annealing. | |
| Reactive soap used over zinc phosphate coatings. Top product for extrusion. | |
| Salt mixture with an internal friction modifier. | |
| Tech Cool 3404MG is a synthetic metalworking fluid developed for carbide grinding operations. This nitrite-free product provides high reserve alkalinity necessary for long-term corrosion protection and resists cobalt or nickel... | |
| Tech Cool 3500NFC is a synthetic machining and grinding fluid developed to provide superior detergency and cleanliness in the grinding of glass, plastic, and all metal substrates. It is recommended... | |
| Tech Cool 35035NB is a unique general purpose machining and grinding fluid developed specifically for applications requiring efficient and economical performance on ferrous, aluminum, and yellow metal substrates. Tech Cool... | |
| Tech Cool 35037 is a unique general purpose machining and grinding fluid developed specifically for applications requiring efficient and economical performance on ferrous, aluminum, and yellow metal substrates. Tech Cool... | |
| Tech Cool 35048 is a unique semi-synthetic wire drawing fluid developed specifically for the drawing of copper, brass, and tin plated copper wire. Tech Cool 35048 contains no chlorine, sulfur... | |
| Tech Cool 35048BF is a unique premium machining and grinding fluid developed specifically for applications requiring superior micro-finish on ferrous and aluminum metal substrates. Tech Cool 35048BF contains no chlorine,... | |
| Tech Cool 35052 is a heavy-duty, premium grade microemulsion metal working fluid designed for machining and grinding. Tech Cool 35052 is specifically formulated for those facilities machining aluminum, titanium, inconel... | |
| Tech Cool 35052CF is a Generation V, heavy-duty, premium grade semi-synthetic metal working fluid designed for machining and grinding. Tech Cool 35052CF is specifically formulated for those facilities machining aluminum,... | |
| Tech Cool 35052M is a heavy-duty, bio-resistant premium grade microemulsion metal working fluid designed for heavy duty machining. Tech Cool 35052M is specifically formulated for those facilities machining aluminum, titanium,... | |
| Tech Cool 35052PK is a unique premium machining fluid developed specifically for applications requiring superior micro-finish on ferrous and aluminum metal substrates. Tech Cool 35052PK contains no chlorine, sulfur, or... | |
| Tech Cool 35058 is a unique premium machining fluid developed specifically for applications requiring superior micro-finish on ferrous substrates. Tech Cool 35058 contains no chlorine, sulfur, boron or phosphorus compounds... | |
| Tech Cool 35075 is a unique premium machining and grinding fluid developed specifically for applications requiring superior micro-finish on metal substrates. Tech Cool 35075 contains no chlorine, sulfur or phosphorus... | |
| Tech Cool 35100 NB is a reduced oil level, multipurpose, bio resistant, semi-synthetic metalworking fluid with superior performance for critical applications. This unique blend of vegetable-based lubricity additives provides the... | |
| Tech Cool 35200 is a semi-synthetic metalworking fluid with superior performance for critical applications. This product contains unique ingredients designed to significantly reduce odors and problems associated with bath life. | |
| Tech Cool 35200TM is a semi-synthetic metalworking fluid with superior performance for critical applications. This product contains unique ingredients designed to significantly reduce odors and problems associated with bath life. | |
| Tech Cool 35410 is a high-performance, synthetic coolant formulated to provide high lubricity and cooling in high-temperature machining operations. This product was developed using a unique blend of anionic and... | |
| Tech Cool 35618 is a high performance synthetic coolant formulated to provide high lubricity and cooling in multi-metal machining operations. The inherent stability of this product provides superior cutting action... | |
| Tech Cool 35628 is a high performance synthetic coolant formulated to provide high lubricity and cooling in high temperature machining operations. The inherent stability of this product provides superior cutting... | |
| Tech Cool 35630 is an oil-rejecting synthetic designed for moderate to heavy duty machining of aluminum, and steel alloys. One of the unique advantages of this product is the detergency... | |
| Tech Cool 35631 is a unique premium machining fluid developed specifically for applications requiring superior micro-finish on ferrous and aluminum metal substrates. Tech Cool 35631 contains no petroleum oil is... | |
| Tech Cool 35650 is a low pH, oil-rejecting synthetic designed for light to moderate duty machining of aluminum alloys. One of the unique advantages of this product is the detergency... | |
| Tech Cool 3700 is a synthetic grinding fluid developed to provide superior performance for critical grinding applications of ferrous metals. This unique blend of anionic additives, polar nonionic lubricants and... | |
| Tech Cool 3718 is a high performance synthetic coolant formulated to provide superior detergency and cleanliness. This product has been developed using a unique blend of anionic, cationic and nonionic... | |
| Tech Cool MicroCut 28S is a fully synthetic coolant specially formulated for wire-saw cutting of the toughest materials, including ceramics and metallic alloys. This coolant can be used on annular... | |
| Tech Cool MicroCut 57-1 is a premium semi-synthetic coolant formulated for high speed machining operations in which superior micro-finishes are required, especially for aluminum and ferrous alloys. The product contains... | |
| Tech Cool MicroCut 86 is a synthetic cutting and grinding fluid for glass, ferrous and non-ferrous metals. Tech Cool MicroCut 86 is a blend of surfactants, polar lubricating agents, synthetic... | |
| Tech Draw 4090 is an emulsifiable, chlorinated metalworking fluid developed for medium to heavy-duty applications. This product utilizes a chloro-phenolic biocide which provides superior bacterial resistance during the life of... | |
| Tech Draw 9180 is a chlorinated, mineral-oil based soluble oil formulated for use on severe high speed and high tonnage applications. It is considered a multifunctional fluid, which can be... | |
| Tech Draw 9602 represents a new chemistry in the selection of commercially available drawing/stamping oils. It is a very light colored, sulfur fortified low odor hydrocarbon and ester based cutting... | |
| Tech Sol 4010 is developed for general-purpose and heavy-duty applications. This product provides superior bacterial resistance during the life of the fluid for long-term, trouble-free performance. Due to the product's... | |
| Universal process with a fine and tight coating. Fulfills requirement for a nickel free process. | |
| Very low moisture pickup. Our high performance standard product. |