Surventis Surface Treatment LLC Datasheets for Synthetic Oils, Greases, and Lubricants

Synthetic oils, greases and lubricants are based on synthetic compounds such as silicone, polyglycol, esters, digesters, chlorofluorocarbons (CFCs) and mixtures of synthetic fluids and water. 
Synthetic Oils, Greases, and Lubricants: Learn more

Product Name Notes
Gardoclean A 5548 is a nitrite-free liquid cleaner/rust inhibitor designed for in-process metal fabrication and heat treating operations leaving a dry, protective film. Provides up to 6 months indoor protection.
Gardoclean R 5747 is a water-based, combination cleaner and rust inhibitor (when left unrinsed). It is non-caustic and contains no nitrites. Gardoclean R 5747 will provide corrosion protection for up...
Geo-Guard 4021 is a water-based, combination cleaner and rust inhibitor (when left unrinsed.) It is non-caustic and contains no nitrites. Geo-Guard 4021 will provide corrosion protection for up to 90...
NRP is a liquid alkaline product formulated to leaves a dry film for indoor rust prevention when applied on steel parts. NRP may be applied by immersion or spray and...
Oil free Gardotect CP 8040 is a multi-metal safe cleaner/corrosion inhibitor designed to impart a dry-to-the-touch film, while providing superior indoor corrosion protection. It is a replacement for water and...
Permatreat 435 is a liquid alkaline cleaner specifically formulated for cleaning parts between machining operations and prior to assembly. It is designed to remove a variety of soils from ferrous...
Protech 1650 is a water extendible corrosion inhibitor formulated to provide excellent in-process corrosion protection on multi-metal applications. This product deposits an imperceptible, monomolecular film, which is easily removed using...
Protech 1999C is a liquid, corrosion inhibitor primarily for ferrous metals, but can also be used in multimetal systems. This water-based product is a significant advancement in anti-corrosion technology that...
Protech 1999LC is a liquid, corrosion inhibitor primarily for ferrous metals, but, can also be used in multi-metal systems. This water-based product is a significant advancement in anti-corrosion technology that...
Protech 1999LCMS is a liquid, cleaner/rust inhibitor for multi metal applications. This water-based product is a significant advancement in anti-corrosion technology that replaces solvent and oil-based corrosion preventives.
Tech Clean 7610 is a concentrated, low-foaming, spray-wash cleaner formulated for use on all metals. It can be used within a wide temperature range, is non-phosphated, and contains biodegradable surfactants,...
Tech Clean 7610M is a concentrated, low-foaming, spray-wash cleaner formulated for use on all metals. It can be used within a wide temperature range, is non-phosphated, and contains biodegradable surfactants,...
Tech Cool 3404MG is a synthetic metalworking fluid developed for carbide grinding operations. This nitrite-free product provides high reserve alkalinity necessary for long-term corrosion protection and resists cobalt or nickel...
Tech Cool 3500NFC is a synthetic machining and grinding fluid developed to provide superior detergency and cleanliness in the grinding of glass, plastic, and all metal substrates. It is recommended...
Tech Cool 35035NB is a unique general purpose machining and grinding fluid developed specifically for applications requiring efficient and economical performance on ferrous, aluminum, and yellow metal substrates. Tech Cool...
Tech Cool 35037 is a unique general purpose machining and grinding fluid developed specifically for applications requiring efficient and economical performance on ferrous, aluminum, and yellow metal substrates. Tech Cool...
Tech Cool 35048 is a unique semi-synthetic wire drawing fluid developed specifically for the drawing of copper, brass, and tin plated copper wire. Tech Cool 35048 contains no chlorine, sulfur...
Tech Cool 35048BF is a unique premium machining and grinding fluid developed specifically for applications requiring superior micro-finish on ferrous and aluminum metal substrates. Tech Cool 35048BF contains no chlorine,...
Tech Cool 35052 is a heavy-duty, premium grade microemulsion metal working fluid designed for machining and grinding. Tech Cool 35052 is specifically formulated for those facilities machining aluminum, titanium, inconel...
Tech Cool 35052CF is a Generation V, heavy-duty, premium grade semi-synthetic metal working fluid designed for machining and grinding. Tech Cool 35052CF is specifically formulated for those facilities machining aluminum,...
Tech Cool 35052M is a heavy-duty, bio-resistant premium grade microemulsion metal working fluid designed for heavy duty machining. Tech Cool 35052M is specifically formulated for those facilities machining aluminum, titanium,...
Tech Cool 35052PK is a unique premium machining fluid developed specifically for applications requiring superior micro-finish on ferrous and aluminum metal substrates. Tech Cool 35052PK contains no chlorine, sulfur, or...
Tech Cool 35058 is a unique premium machining fluid developed specifically for applications requiring superior micro-finish on ferrous substrates. Tech Cool 35058 contains no chlorine, sulfur, boron or phosphorus compounds...
Tech Cool 35075 is a unique premium machining and grinding fluid developed specifically for applications requiring superior micro-finish on metal substrates. Tech Cool 35075 contains no chlorine, sulfur or phosphorus...
Tech Cool 35100 NB is a reduced oil level, multipurpose, bio resistant, semi-synthetic metalworking fluid with superior performance for critical applications. This unique blend of vegetable-based lubricity additives provides the...
Tech Cool 35200 is a semi-synthetic metalworking fluid with superior performance for critical applications. This product contains unique ingredients designed to significantly reduce odors and problems associated with bath life.
Tech Cool 35200TM is a semi-synthetic metalworking fluid with superior performance for critical applications. This product contains unique ingredients designed to significantly reduce odors and problems associated with bath life.
Tech Cool 35410 is a high-performance, synthetic coolant formulated to provide high lubricity and cooling in high-temperature machining operations. This product was developed using a unique blend of anionic and...
Tech Cool 35618 is a high performance synthetic coolant formulated to provide high lubricity and cooling in multi-metal machining operations. The inherent stability of this product provides superior cutting action...
Tech Cool 35628 is a high performance synthetic coolant formulated to provide high lubricity and cooling in high temperature machining operations. The inherent stability of this product provides superior cutting...
Tech Cool 35630 is an oil-rejecting synthetic designed for moderate to heavy duty machining of aluminum, and steel alloys. One of the unique advantages of this product is the detergency...
Tech Cool 35631 is a unique premium machining fluid developed specifically for applications requiring superior micro-finish on ferrous and aluminum metal substrates. Tech Cool 35631 contains no petroleum oil is...
Tech Cool 35650 is a low pH, oil-rejecting synthetic designed for light to moderate duty machining of aluminum alloys. One of the unique advantages of this product is the detergency...
Tech Cool 3700 is a synthetic grinding fluid developed to provide superior performance for critical grinding applications of ferrous metals. This unique blend of anionic additives, polar nonionic lubricants and...
Tech Cool 3718 is a high performance synthetic coolant formulated to provide superior detergency and cleanliness. This product has been developed using a unique blend of anionic, cationic and nonionic...
Texo Kleen 1704 is a mildly alkaline, liquid multi-metal cleaner/degreaser that contains a rust inhibitor, and can be used to remove light oils, buffing, drawing and heading compounds and metal-working...
This multi-metal cleaner provides rust protection on ferrous metals and can be applied at temperatures as low as 110°F. Provides up to 2 weeks indoor protection.
When temporary indoor rust inhibition is needed, choose Gardoclean A 5502. It is a cleaner/rust inhibitor designed for in-process metal fabrication operations.