Surventis Surface Treatment LLC Datasheets for Penetrants and Penetrating Oils
Penetrants and penetrating oils are low viscosity fluids used to free rusted or corroded nuts, bolts, fasteners, shafts, pulleys and other mechanical parts. Most penetrating fluids contain a low viscosity solvent or volatile vehicle.
Penetrants and Penetrating Oils: Learn more
| Product Name | Notes |
|---|---|
| 446 is a level 3 sensitivity water washable fluorescent penetrant. This product gives crisp indications with exceptionally low levels of background and have excellent heat and UV fade characteristics. It... | |
| Ardrox 906 is a water washable color contrast penetrant, widely used in many industries for the detection of indications which are open to the surface of non-porous parts. Ardrox 906... | |
| Ardrox 906A is a visible light inspection penetrant as per the AMS 2644 Type 2 and EN ISO 3452 Part 2, Type II, which can be removed by water or... | |
| Ardrox 9702, 9703, 9704 and 9715 are water washable fluorescent penetrants. These products give crisp indications with exceptionally low levels of background and have excellent heat and UV fade characteristics. | |
| Ardrox 970P25E is a biodegradable water washable fluorescent penetrant with a sensitivity level 3. It consists of a mixture of biodegradable nonionic surfactants and fluorescent dyes without any mineral oil... | |
| Ardrox 9812, 9813, and 9814 are fluorescent penetrants, to be used with a separate emulsifier. These products give crisp indications with exceptionally low levels of background fluorescence and have excellent... | |
| Ardrox P136E is a level 4 water washable fluorescent penetrant, characterized by its controlled washability, which makes it less susceptible to over-washing. This high entrapment feature truly makes it unique... | |
| Britemor 454 and 455 are water washable fluorescent penetrants. These products give crisp indications with exceptionally low levels of background and have excellent heat and UV fade characteristics. They are... | |
| Britemor 755, 760, and 768 are fluorescent penetrants, to be used with a separate emulsifier. These products give crisp indications with exceptionally low levels of background fluorescence and have excellent... | |
| Britemor 921(W) is a next generation water-washable, fluorescent penetrant, classified as level 1 according to EN ISO 3452-2. It is suitable for the detection of defects, which are open to... | |
| Checkmor 240 is a visible light inspection penetrant as per the AMS 2644 Type 2 and EN ISO 3452 Part 2, Type II, which can be removed by water or... | |
| P6R is a penetrant system for flaw detection consisting of three aerosol products which are used in a sequence to reveal surface defects. The system consists of Ardrox P6R Red... |