Surventis Surface Treatment LLC Datasheets for Chemical Additives and Agents
Chemical additives and agents include a wide range of materials added to polymer resins, paints and coatings, or adhesives to modify specific processing or end-use properties.
Chemical Additives and Agents: Learn more
| Product Name | Notes |
|---|---|
| A combination of an iron-based coagulant and a high molecular weight cationic polymer, Enprox 8423 is highly reactive and very aggressive in the neutralization and coagulation of suspended wastewater particles. | |
| A liquid biocide that aids in the control of bacteria, fungi, and algae in recirculating water cooling towers and air washer systems. | |
| A methylene bis (thiocyanate) compound, Omega AQ-6171 controls algae in systems ranging in pH from 6 to 10. | |
| Approval(s): Federal Specification TT-C-490 Type 1Gardobond 51/2 is a low-temperature, robust, simple-to-use, nickel-containing zinc phosphate for steel. | |
| Boiler water treatment additive to assure more complete removal of corrosion-causing residual oxygen from system feedwater. | |
| Chem Add 6020 is a highly-effective, pH-neutral, liquid product that supplements the ability of alkaline and acidic cleaning products to remove organic soils such as oils and greases. It can... | |
| Chem Add 6036 is a highly-concentrated, moderately-alkaline liquid product that supplements the ability of alkaline cleaning products to remove organic soils such as oils and greases. Chem Add 6036 is... | |
| Chem Add 6501 is a highly-concentrated, pH-neutral, liquid product that supplements the ability of alkaline cleaning products to remove organic soils such as oils and greases. It is also an... | |
| Chem Cote 3010 is a liquid, acidic, non-detergent product that produces an iron phosphate coating on iron and steel. | |
| Chem Cote 3015 is a liquid, acidic product that cleans, produces an iron phosphate coating on iron and steel, and prepares aluminum, galvalume, galvanized, galvanneal and other zinc-coated steels for... | |
| Chem Cote 3024 is a liquid, acidic product that cleans, produces an iron phosphate coating on iron and steel, and prepares aluminum, galvalume, galvanized, galvanneal and other zinc-coated steels for... | |
| Chem Cote 3026 is a liquid, acidic product that cleans, produces an iron phosphate coating on iron and steel, and prepares aluminum, galvalume, galvanized, galvanneal and other zinc-coated steels for... | |
| Chem Cote 3406 is a liquid manual phosphating product formulated to simultaneously clean and prepare large parts for painting. It is designed for use in manual applications utilizing a high-pressure... | |
| Chemeon TCP-HF EPA is a non-hazardous liquid additive used with Chemeon TCP-HF trivalent chromium aluminum pretreatments to enhance the corrosion resistance performance of unpainted aluminum, in particular, copper-bearing allows such... | |
| Chemeon TCP-HF is a chemical conversion coating for aluminum, magnesium, zinc and their alloys. It produces a protective coating, which minimizes corrosion as well as improves adhesion capabilities of the... | |
| Chemeon TCP-HF SP is a chemical conversion coating for aluminum, magnesium, zinc and their alloys. It produces a protective coating, which minimizes corrosion as well as improves adhesion capabilities of... | |
| Chromicoat CLR is a liquid chromate conversion coating for aluminum and its alloys. Applied by immersion or spray, it provides excellent paint adhesion and improved corrosion resistance. ChromiCoat CLR may... | |
| Chromicoat L25 is a liquid chromate conversion coating for aluminum. Applied by immersion or spray, it provides excellent paint adhesion and improved corrosion resistance. Chromicoat L25 may be controlled to... | |
| Chromicoat L25 RTU is a liquid, acidic material which produces a chromate conversion coating on aluminum by flow-on or low-pressure spray application. Used full strength, it is applied to aluminum... | |
| Concentrated Enprox 8784 is a siloxane-based formulation and is non-ionic in charge composition. | |
| Control agent for both alkaline and acid systems. USDA authorized. | |
| CrysCoat 187 is a 3-stage immersion iron phosphate material for simultaneous cleaning and phosphating of steel prior to painting. It is also used for cleaning and removing light oxides from... | |
| CrysCoat 187 SC is specially formulated for low-cost steam phosphating - in a one-step pre-paint treatment - through steam guns such as the Hurriclean Gun. | |
| CrysCoat 2100 SC is a liquid product formulated to simultaneously clean and prepare large parts for painting. It is designed for use in manual applications utilizing a high pressure spray... | |
| CrysCoat 2147 is a liquid product formulated to simultaneously clean and prepare metals such as cold rolled steel, zinc-coated steel and aluminum for painting. The superior cleaning package in CrysCoat... | |
| CrysCoat 2187 is an iron phosphate material used to simultaneous clean and phosphate steel prior to painting. It is normally used in immersion processes. It can also be used to... | |
| CrysCoat 2707 FF is an environmentally-frie ndly, liquid, single-package, acidic product that cleans and produces an iron phosphate coating on iron and steel. While formulated primarily for ferrous substrates, CrysCoat... | |
| CrysCoat 2707 is a liquid, single-package, acidic product that cleans, produces an iron phosphate coating on iron and steel, and prepares aluminum, galvalume, galvanized, galvanneal and other zinc substrates for... | |
| CrysCoat 287 SC is a specially formulated, one-step prepaint treatment specifically developed for economical steam phosphating of large ferrous and other metal parts such as truck cabs. It's conveniently applied... | |
| CrysCoat 547 is a liquid, five-stage iron phosphate pre-paint treatment. Applied either by spray or immersion, the non-foaming material provides superior corrosion-resistant coatings on steel substrates. CrysCoat 547 is also... | |
| CrysCoat 747 is a liquid, single-package, acidic product that cleans, produces an iron phosphate coating on iron and steel, and prepares aluminum, galvalume, galvanized, galvanneal and other zinc substrates for... | |
| CrysCoat 747 LTS is a liquid, single-package, acidic product that cleans, produces an iron phosphate coating on iron and steel, and prepares aluminum, galvalume, galvanized, galvanneal and other zinc-coated steels... | |
| CrysCoat Adjust ZA is a powdered additive for reducing the free acid and increasing the zinc content of zinc phosphate baths. It can be used with a Chemetall zinc phosphate... | |
| CrysCoat CM is a robust, simple-to-use, calcium-modified zinc phosphate for iron and steel substrates. CrysCoat CM forms coatings of 150-500 mg/ft2 (1.6-5.4 g/m2). Application is by immersion. CrysCoat CM forms... | |
| CrysCoat CrysCoat OC is a robust, simple-to-use, heavy zinc phosphate for iron and steel substrates, used primarily to form absorption pretreatments for post treatments such as oiling. CrysCoat OC can... | |
| CrysCoat FG is a nickel-free, zinc phosphate process primarily for steel, applied by spray or immersion. Small amounts of hot dip galvanized steel, galvanneal electrogalvanized steel and aluminum may also... | |
| CrysCoat LWT is an internally-accelerat ed, robust, simple-to-use, zinc phosphate, applied by spray, primarily for steel, prior to painting. Small-to-moderate amounts of hot dip galvanized steel, galvanneal, electrogalvanized steel and... | |
| CrysCoat MP is a nickel-containing, zinc phosphate process for steel, hot dip galvanized steel, galvanneal and electrogalvanized steel applied by spray or immersion. Small amounts of aluminum may also be... | |
| CrysCoat OC NF is nickel-free and used to form absorption pretreatments for iron and steel substrates. | |
| CrysCoat XH is a robust, simple-to-use, heavy zinc phosphate for iron and steel substrates, used primarily to form absorption pretreatments for post treatments such as oiling. CrysCoat XH can form... | |
| CrysCoat ZS 400 is a nickel-containing, zinc phosphate for steel, hot dip galvanized steel, galvanneal and electrogalvanized steel, applied by spray or immersion. | |
| Defoamant SM is a liquid, highly-concentrated antifoamant / defoamant for acid and alkaline cleaners, detergent iron phosphates, metalworking fluids, waste water treatment systems, paint detackification systems and most anywhere else... | |
| Defoamant SM is a liquid, highly-concentrated antifoamant/defoaman t for acid and alkaline cleaners, detergent iron phosphates, metalworking fluids, waste water treatment systems, paint detackification systems and most anywhere else where... | |
| Deoxidizer LNC is a non-chromated, acidic material for removing oxides, alkaline etching smut and discoloration from aluminum and aluminum alloys. It is used before chromate conversion coating, non-chrome conversion coating,... | |
| Dispoz Aid 1 is a dry, powdered material developed for treating spent chromate solutions prior to disposal. It converts the hexavalent chromium into the easily precipitated trivalent form. Required by... | |
| Dispoz Aid 2 is a dry, powdered product intended for use in removing heavy metals from spent or reduced acid solutions, including trivalent chromium, copper and iron; it also removes... | |
| Enhance is a liquid additive designed to improve the performance of primary cleaning solutions. Suitable for use with alkaline, moderately acidic, or water-miscible solvent materials, in spray washers or immersion... | |
| Enprox 355NC is a non-chromated product for controlling the formation of scale and corrosion in recirculating water systems. A particular advantage of Enprox 355NC is that it remains stable and... | |
| Enprox 702 is a liquid, inorganic acid that neutralizes alkaline waste prior to discharge. Other uses are: for lowering pH of recirculated industrial cooling water to control alkalinity and scale; | |
| Enprox 714 is a liquid alkaline product designed for neutralizing acidic solutions prior to disposal. It may also be used to regulate the pH of water in air conditioning units,... | |
| Enprox 8030 is an integrated, acrylate-based water dispersant that contains aggressive copolymers with excellent hardness and iron suspension properties. | |
| Enprox 811 is a concentrated, specially blended, integrated cooling water treatment formulation. Enprox 811 combines scale dispersants with corrosion inhibitors, designed for use in recirculating water systems, which are exposed... | |
| Enprox 8110 is an anionic polyelectrolyte in emulsion form. Enprox 8110 will react quickly at a pH between 7 and 11 to flocculate metal hydroxides. A rapidly formed dense floc,... | |
| Enprox 8124 will react quickly at a pH level of 7 to 11 to flocculate metal hydroxides. A rapidly formed dense floc, of large size and agglomeration, provides for immediate... | |
| Enprox 815 is a concentrated, specially blended, integrated hot water system/cooling water treatment formulation. Enprox 815 combines scale dispersants with corrosion inhibitors, designed for use in recirculating water systems (open... | |
| Enprox 818 is a concentrated liquid, inorganic phosphate formulation that acts as a scale and corrosion sequestrant on make-up waters. | |
| Enprox 8340 is a concentrated, low molecular weight, cationic, liquid metal precipitant agent employed for the reduction of metal ions from industrial wastewater and process water applications. ENPROX 8340 can... | |
| Enprox 8407 is a concentrated cationic coagulant solution whose neutral composition provides solution charge neutralization and coagulation in final neutralization tanks as well as in acid and alkaline solution tanks. | |
| Enprox 8412 is a proprietary aluminum/calcium solution with an all-inorganic composition that makes this product compatible with membrane-based filtration systems. | |
| Enprox 8439 is an anionic polyelectrolyte. Enprox 8439 will react quickly at a pH level of 7 to 10 to flocculate metal hydroxides. A rapidly formed dense floc, of large... | |
| Enprox 8440 is an anionic polyelectrolyte in hydrated form. Enprox 8440 will react quickly at a pH level of 7 to 11 to flocculate metal hydroxides. A rapidly formed dense... | |
| Enprox 8477 is a concentrated defoaming agent, consisting of a blend of surfactants. Enprox 8477 will not alter wastewater treatment characteristics due to its neutral composition. When applied in cooling... | |
| Enprox 8533 is a proprietary blend of two cationic coagulant substrates that have been polymerized with a medium weight cationic polymer. It is specially formulated to absorb oil and grease... | |
| Enprox 855 is a non-chromated liquid water treatment that is particularly effective for copper alloy encased recirculating cooling water systems. | |
| Enprox BWT-F is a synergistic blend of special ingredients which provides exceptional scale and corrosion control in treating industrial boiler water. It's authorized by the USDA for use in federally... | |
| Enprox NA is a liquid organic additive that's used with industrial boiler water treatments such as Enprox BWT-3. It is an excellent corrosion inhibitor for steam boilers and steam heatings... | |
| Form: Liquid Apply by: Brush-on When your aluminum part or surface cannot be chromated via immersion tank or spray wash machines, then Ardrox 2105-H is the product for you. | |
| Form: Liquid Apply by: Spray LADD is a cleaning and foam-controlling additive for acidic or alkaline detergents to be used at low temperatures. | |
| Form: Liquid Apply by: Spray Permatreat 306A is a chlorate-accelerated iron phosphate designed to produce a dense, uniform iron phosphate coating on clean steel substrates. Typical coating weights for this... | |
| Form: Liquid Apply by: Spray, immersion This prepaint coating for aluminum produces colorless to light blue coatings for excellent paint corrosion resistance and adhesion. | |
| Form: Liquid Foam controlling additive for both acid and alkaline cleaner applications. Multi-metal. | |
| Form: Liquid Improves cleaning and rinsing in both alkaline and acid cleaner applications. Multi-metal. | |
| Form: Liquid Phosphate-free chelating agent that activates alkaline cleaning and stripping solutions. Multi-metal. | |
| Formulated to provide medium-weight zinc phosphate coatings on steel, Gardobond Z 3100 is used in wire drawing and light to medium cold forging operations with lube or salt carrier coatings. | |
| Gardobond 1042 is a moderately acidic liquid iron phosphate for cleaning and phosphating steel materials. This multiple component system is applied by spray. The superior cleaning package in Gardobond 1042... | |
| Gardobond 24 S is a manganese-modified, nickel-containing, low-zinc phosphate process for steel and galvanized steel applied by spray. Small amounts of aluminum may also be processed through Gardobond 24 S,... | |
| Gardobond 24 T is a manganese-modified, nickel-containing, low-zinc phosphate process for steel and galvanized steel applied by immersion. Small amounts of aluminum may also be processed through Gardobond 24 T,... | |
| Gardobond 585 is a continuous strand line applied zinc phosphate conversion coating material primarily designed as a pretreatment prior to wire drawing. The weight of the phosphate coating is about... | |
| Gardobond A 4920 produces a unique conversion coating on cleaned iron and steel substrates. Although small amounts of aluminum and zinc substrates may be processed with Gardobond A 4920, coatings... | |
| Gardobond A 4921 is used in the pretreatment of cleaned ferrous, aluminum and zinc substrates. | |
| Gardobond A 4923 is an acidic, liquid product used to clean and pretreat iron, steel, aluminum and zinc substrates for organic coating. Gardobond A 4923 can be used under powder,... | |
| Gardobond A 4961 is a liquid one step manual phosphating product formulated to simultaneously clean and prepare large parts for painting. It is designed for use in manual applications utilizing... | |
| Gardobond Additive H 7050 is a liquid, neutral-pH, organic accelerator for spray and immersion zinc phosphate and manganese phosphate processes. Use of Gardobond Additive H 7050 has the following advantages:... | |
| Gardobond Additive H 7091 is a highly concentrated antifoam / defoamer designed to control foam in process water systems such as paint spray booths, water scrubbers and power washers. Gardobond... | |
| Gardobond Additive H 7384 is a neutral-pH, liquid spray-applied product that supplements the cleaning ability of the low-temperature ferroxphate products. | |
| Gardobond AP 9811 is a liquid, phosphorus-free, dry-in-place pretreatment that enhances the performance of subsequently-applied organic liquid and powder coatings. Multi-metal Gardobond AP 9811 reacts with steel, aluminum and zinc... | |
| Gardobond AP 9840 is a liquid, phosphorus-free, single-package, cleaner and pretreatment that enhances the performance of subsequently-applied organic liquid and powder coatings. Multi-metal Gardobond AP 9840 cleans and reacts with... | |
| Gardobond C 4571 is a chrome (Vl) containing dried-in-place process for strip and sheet steel, hot-dip galvanized steel, electro-galvanized steel, Galvalume, or aluminum and its alloys. | |
| Gardobond EPP is a zirconium and titanium based advanced pretreatment process that coats multiple substrates at energy-saving ambient temperature by spray or immersion. Formulated for use on steel, iron, aluminum,... | |
| Gardobond G 4040 is a low temperature manganese phosphating process for iron and steel. The manganese phosphate coatings produced by Gardobond G 4040 reduce friction during break-in and improve the... | |
| Gardobond G 4041 is a low temperature, nickel-free manganese phosphating process for iron and steel. The manganese phosphate coatings produced by Gardobond G 4041 reduce friction during break-in and improve... | |
| Gardobond G 4098 is a manganese phosphating process for iron and steel. The manganese phosphate coatings produced by Gardobond G 4098 reduce friction during break-in and improve the wear resistance... | |
| Gardobond R 2955 is a phosphating process on the basis of Zn-Ni phosphate for hot-dip galvanized steel and electro-galvanized steel. Phosphate coatings obtained with Gardobond R 2955 constitute an excellent... | |
| Gardobond X 4707 E18 is a liquid, chromium-free process for the treatment of extrusions and sheets of aluminum and its alloys. The one component process serves as a no rinse... | |
| Gardobond X 4707 is an acidic liquid product that produces a non-chrome conversion coating on aluminum and aluminum alloys. Gardobond X 4707 enhances the performance of subsequently-applied organic coatings such... | |
| Gardobond X 4744/3 is a non-Cr, dried-in-place pretreatment. It is a liquid, single-component product, designed for application onto hot dip galvanized steel and cold rolled steel. It is also applicable... | |
| Gardobond Z 3510 is a material designed to establish zinc phosphate conversion coatings for wire drawing, cold forging operations and strand line/continuous line applications. | |
| Gardofloc PDF 560 is a deaerating defoamer which prevents the formation of foam due to excess turbulence. It is supplied as an organic liquid. Gardofloc PDF 560 is effective at... | |
| Gardolene V 6513 is an activating rinse for metal surfaces prior to the application of zinc phosphate coatings. | |
| Gardolene V 6522 is an activating rinse for metal surfaces prior to the application of zinc phosphate coatings. | |
| Gardolene V 6559 is a liquid activating pre-rinsing agent for metal surfaces to be applied prior to zinc phosphating. The pre-rinsing agent is suitable for surface activation of various metal... | |
| Gardolene V 6560 A and V 6561 B are activating agents for iron and steel surfaces for use prior to the Gardobond manganese phosphate process. The use of Gardolene V... | |
| Liquid Dispoz Aid HM precipitates and removes many heavy metals such as zinc, iron, nickel, copper, cadmium, lead and aluminum from spent solutions that require disposal. | |
| Liquid, defoaming surfactant additive for pretreatment. | |
| Mildly alkaline Dispoz Aid EB effectively splits spent oil or solvent emulsions in one easy step | |
| Non-ionic Enprox 8617 is a silicone-based concentrated defoaming agent which is non-ionic in charge composition. Enprox 8617 will not alter wastewater treatment characteristics due to its neutral composition. Enprox 8617... | |
| OkemCoat 4500 is a liquid formulation used to produce a coating on aluminum extrusions and fabricated aluminum parts. The Okemcoat 4500 coating improves the adhesion and corrosion resistance of subsequently-applied... | |
| OXSILAN 9800 is a liquid, phosphorous-free, slightly acidic, silane-based product that enhances the performance of subsequently-applied organic coatings. OXSILAN 9800 is formulated for use on steel, iron, aluminum and zinc... | |
| OXSILAN 9801 is a silane-based, liquid pre-paint treatment for aluminum wheels. The application is applied by spraying or immersion. | |
| OXSILAN 9810/1 is a liquid, phosphorous-free, slightly acidic, silane-based product that enhances the performance of subsequently-applied organic coatings. Oxsilan 9810/1 is formulated for use on steel, iron, aluminum and zinc... | |
| OXSILAN AL-0500 is a liquid, non-chrome, slightly acidic, silane-based product that enhances the performance of subsequently-applied organic coatings and provides some unpainted corrosion protection. OXSILAN AL-0500 is formulated primarily for... | |
| OXSILAN MM-0705 is a liquid, non-chrome, slightly acidic, silane-based product that enhances the performance of subsequently-applied organic coatings. Oxsilan MM-0705 can be used on aluminum, zinc, cold rolled steel and... | |
| PC 10 is a liquid material, designed to inhibit sulfuric acid pickling solutions from attacking sound metal. By decreasing the iron build-up in the pickling bath, PC 10 reduces acid... | |
| Permatreat 617M is a liquid formulation used to produce a coating on aluminum extrusions and fabricated aluminum parts. The Permatreat 617M coating improves the adhesion and corrosion resistance of subsequently-applied... | |
| Phosphorous-free pretreatment to replace zinc phosphate. For steel, aluminum and zinc substrates, applied at ambient temperature by spray or immersion, normally used with a final water rinse. OXSILAN 9810/2 is... | |
| Rinsite is a liquid additive used in the final stages of metal cleaning and plating (and tumbling) operations to improve rinsing. It makes dry down uniform, eliminates water spotting and... | |
| Stripper Additive is a chelated liquid additive formulated to boost the penetrating power of alkaline paint stripping solutions and extend their working life. It has the same effect on heavy-duty... | |
| Tech Cool 3700 is a synthetic grinding fluid developed to provide superior performance for critical grinding applications of ferrous metals. This unique blend of anionic additives, polar nonionic lubricants and... | |
| Tech Cool MicroCut 28S is a fully synthetic coolant specially formulated for wire-saw cutting of the toughest materials, including ceramics and metallic alloys. This coolant can be used on annular... | |
| Tech Cool MicroCut 57-1 is a premium semi-synthetic coolant formulated for high speed machining operations in which superior micro-finishes are required, especially for aluminum and ferrous alloys. The product contains... | |
| Tech Cool MicroCut 86 is a synthetic cutting and grinding fluid for glass, ferrous and non-ferrous metals. Tech Cool MicroCut 86 is a blend of surfactants, polar lubricating agents, synthetic... | |
| Texstrip 856ADD is a liquid designed for paint stripping. Texstrip 856ADD contains strong wetting and emulsifying agents, which aid in the quick penetration of acrylic, oleo resinous, lacquer, or enamel... | |
| These products are used prior to the manganese phosphate process to both condition the rinse water and to activate the surface in order to produce fine-grained coatings with complete surface... | |
| This product accelerates the manganese phosphate process, greatly shortening processing time while reducing sludge and increasing bath stability leading to a more robust process. | |
| This product accelerates the spray and immersion zinc phosphate processes, produces finer crystals, less sludge, softer scale and a more stable process solution. | |
| USDA authorized non-silicone based defoamant specially designed to control foam in a variety of industrial operations. |