Surventis Surface Treatment LLC Datasheets for Specialty Fluids and Lubricants

Specialty fluids and lubricants include specialized, proprietary or unlisted lubricants or fluids.
Specialty Fluids and Lubricants: Learn more

Product Name Notes
446 is a level 3 sensitivity water washable fluorescent penetrant. This product gives crisp indications with exceptionally low levels of background and have excellent heat and UV fade characteristics. It...
ADD 80 is a heavy duty, safe, organic dispersant designed to be fully compatible with water based and water dispersible metalworking fluid systems. ADD 80 is designed for cleaning out...
Ardrox 906 is a water washable color contrast penetrant, widely used in many industries for the detection of indications which are open to the surface of non-porous parts. Ardrox 906...
Ardrox 906A is a visible light inspection penetrant as per the AMS 2644 Type 2 and EN ISO 3452 Part 2, Type II, which can be removed by water or...
Ardrox 9702, 9703, 9704 and 9715 are water washable fluorescent penetrants. These products give crisp indications with exceptionally low levels of background and have excellent heat and UV fade characteristics.
Ardrox 970P25E is a biodegradable water washable fluorescent penetrant with a sensitivity level 3. It consists of a mixture of biodegradable nonionic surfactants and fluorescent dyes without any mineral oil...
Ardrox 9812, 9813, and 9814 are fluorescent penetrants, to be used with a separate emulsifier. These products give crisp indications with exceptionally low levels of background fluorescence and have excellent...
Ardrox P136E is a level 4 water washable fluorescent penetrant, characterized by its controlled washability, which makes it less susceptible to over-washing. This high entrapment feature truly makes it unique...
Britemor 454 and 455 are water washable fluorescent penetrants. These products give crisp indications with exceptionally low levels of background and have excellent heat and UV fade characteristics. They are...
Britemor 755, 760, and 768 are fluorescent penetrants, to be used with a separate emulsifier. These products give crisp indications with exceptionally low levels of background fluorescence and have excellent...
Britemor 921(W) is a next generation water-washable, fluorescent penetrant, classified as level 1 according to EN ISO 3452-2. It is suitable for the detection of defects, which are open to...
Checkmor 240 is a visible light inspection penetrant as per the AMS 2644 Type 2 and EN ISO 3452 Part 2, Type II, which can be removed by water or...
Gardobond Additive H 7623 is an anti-foaming agent designed for application as a tank side (as required) defoamer for metalworking fluids and cleaners. Gardobond Additive H 7623 is water miscible...
Gardobond Additive H 7631 is an inorganic water hardness additive that conditions and defoams soft water for more effective use with most metalworking fluids. Gardobond Additive H 7631 is water...
Gardobond Z 3100 is a zinc phosphating process developed for iron materials as a pretreatment prior to cold-forming. Gardobond Z 3100 is applied by immersion. The weight of the phosphate...
Gardobond Z 3200 is an electrolytic, heavy metal-free phosphating process for iron materials to facilitate cold forming.
Gardobond Z 3400 is a zinc phosphating process developed for iron materials as a pretreatment prior to cold-forming. Gardobond Z 3400 is applied by immersion. The weight of the phosphate...
Gardobond Z 3510 is a material designed to establish zinc phosphate conversion coatings for wire drawing, cold forging operations and strand line/continuous line applications.
Oakite 265 is a hydrofluoric acid solution for use in conversion coating processes such as iron phosphate, zinc phosphate, chrome and non-chrome coating of aluminum and other metals, as well...
Oakite 365 is a pH-neutral fluoride solution for use in conversion coating processes such as iron phosphate, zinc phosphate, chrome and non-chrome coating of aluminum and other metals, as well...
Oakite Gardobond Z 3190 is an immersion applied zinc phosphate conversion coating material primarily designed to provide heavy-weight zinc phosphate coatings on steel, 1,000 to 3,000 mg/ft2, for use in...
P6R is a penetrant system for flaw detection consisting of three aerosol products which are used in a sequence to reveal surface defects. The system consists of Ardrox P6R Red...
Universal process with a fine and tight coating. Fulfills requirement for a nickel free process.