Surventis Surface Treatment LLC Datasheets for Industrial Lubricants

Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more

Product Name Notes
Applied by immersion or spray, Gardolube L 6337 is chlorine-free and applied on alloyed steel and mild carbon steel prior to hydroforming.
Cool Draw is a heavy-duty, chlorinated, oil-base lubricant similar to conventional "honey oil". Cool Draw is designed to do the toughest metal forming jobs on cold rolled and stainless-steel surfaces.
Die Gard 36 is a versatile lubricant, which can be used for drawing, forming, stamping and copper wire drawing.
Draw Clean 36P is a versatile lubricant that can be used for drawing, forming, stamping and copper wire drawing
Draw Clean EXP is specially designed for Extreme Pressure drawing operations. The lubricant has such superior film strength and exceptional cling, it's formulated for extreme pressure forming operations. These include...
Draw Clean VO is a special liquid formulation that provides the excellent lubricating and cooling action needed to lessen heat build-up between tool and work piece in certain metalworking operations.
For low surface roughness after drawing especially if surface decarbonization influences drawability.
For prepasses of wire over zinc phosphate coatings. Typically used for prepasses of high carbon and cold heading wire.
Form: Liquid Apply by: Flow on method, swab, dip Process(es): Light forming, stamping and punching of painted and unpainted stock. Can also be used for fin stamping operations involving aluminum...
Form: Liquid Apply by: Immersion Process(es): Cold forging or cold extrusion of pretreated carbon steel, stainless steel, copper, brass and aluminum. Other applications include weaving (wire mesh), wire drawing, blanking,...
Form: Liquid Apply by: Immersion Process(es): Cold heading and cold forging of phosphated or bare iron materials as well as oxalated or bare corrosion-proof and acid-proof steels. It is especially...
Form: Liquid Apply by: Immersion, spray Process(es): Pretreatment of alloyed and mild carbon steel prior to hydroforming Gardolube L 6334 is a chlorine-free lubricant dispersion that forms a dry, organic...
Form: Liquid Apply by: Immersion, spray Process(es): Pretreatment of alloyed and mild carbon steel prior to hydroforming Gardolube L 6337 is a chlorine-free lubricant dispersion that forms a dry, organic...
Form: Liquid Apply by: Immersion, spray, brush, roll coater, flooding Specific gravity: 0.880 @ 68°F Bulk density: 7.3 lbs./gal Process(es): An array of applications including blanking, piercing, bending, forming, stamping...
Form: Liquid Apply by: Manual, roll-coat, swab, brush, spray, dipFlexi Draw is a synthetic, tall oil fatty acid soap based lubricant. Process(es): Wide variety of light to medium-duty metal-forming operations,...
Form: Powder Apply by: Immersion in a strand line Gardolube VP 10052/2 is a water-soluble, chloride-free salt carrier used to facilitate the continuous cold forming processing of bare and phosphated...
Gardolube 138 is a Drawing Lubricant for the Cold Forming of Steel Alloys. The Lubricant is Free of Chlorine Compounds.
Gardolube L 6332 is a low foaming aqueous solution used for the cold forging or cold extrusion of pretreated carbon steel, stainless steel, copper, brass and aluminum.
Gardolube L 6338 is an aqueous dispersion for cold extrusion of aluminum.
Gardolube L 6339 is an organic polymer coating applied to a metal substrate to aid in roll forming and deep-drawing operations. This Dry Film Lubricant (DFL) is chrome free, offers...
Gardolube VP 10300/2 is a synthetic, water soluble drawing lubricant for steel, galvanized and aluminum substrates. It contains highly refined natural lubricant components blended with specialized corrosion inhibitor system to...
Oakite 12 is a non-soap lubricant used during many metalworking operations including light-duty stamping, forming and drawing. It also finds wide application in food industry plants as a conveyor chain...
Reactive drawing oil for low surface roughness after drawing.
Reactive soap used over zinc phosphate coatings for long bath life in combination with excellent cleanliness after drawing and annealing.
Reactive soap used over zinc phosphate coatings. For long bath life in combination with excellent cleanliness after drawing and annealing.
Reactive soap used over zinc phosphate coatings. Top product for extrusion.
Salt mixture with an internal friction modifier.
Very low moisture pickup. Our high performance standard product.