DBE-1 -- ENCAPSULATED DC/DC CONVERTER, UNREGULATED
Pairui Group Inc.
Encapsulated DC/DC Converter, Unregulated
DBE-1
Description
FEATURES:
1000Vdc isolation voltage
Compact size
Operating temperature range -40℃ to +85℃
3 year warranty
Description
FEATURES:
1000Vdc isolation voltage
Compact size
Operating temperature range -40℃ to +85℃
3 year warranty
Datasheet
Suppliers
Encapsulated DC/DC Converter, Unregulated
DBE-1
FEATURES:
1000Vdc isolation voltage
Compact size
Operating temperature range -40℃ to +85℃
3 year warranty
FEATURES:
- 1000Vdc isolation voltage
- Compact size
- Operating temperature range -40℃ to +85℃
- 3 year warranty
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
DC-DC Converter Chips |
|
Product Number
|
DBE-1 |
|
Product Name
|
Encapsulated DC/DC Converter, Unregulated |
|
Package Type
|
Other; SIP4
|
|
Output Voltage Type
|
Fixed
|
|
Output Voltage
|
3 to 24 volts
|
|
Input Voltage
|
3.3 to 24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; Tape & Reel (TR)
Operating Temperature
-40 C (-40 F)
View Details
Package Type
Other; QFN
Output Voltage
12 volts
Input Voltage
21 volts
View Details
Package Type
Other; MSOP
Output Voltage
73 volts
Input Voltage
75 volts
View Details
2 suppliers