Pairui Group Inc. Encapsulated DC/DC Converter, Regulated DBR-1

Description
FEATURES: 1000Vdc isolation voltage Fully regulated with low ripple and noise Dual and isolated twin output models Continuous short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty
Datasheet
Description
FEATURES: 1000Vdc isolation voltage Fully regulated with low ripple and noise Dual and isolated twin output models Continuous short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated DC/DC Converter, Regulated - DBR-1 - Pairui Group Inc.
Yangzhou, Jiangsu, China
Encapsulated DC/DC Converter, Regulated
DBR-1
Encapsulated DC/DC Converter, Regulated DBR-1
FEATURES: 1000Vdc isolation voltage Fully regulated with low ripple and noise Dual and isolated twin output models Continuous short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty

FEATURES:

  • 1000Vdc isolation voltage
  • Fully regulated with low ripple and noise
  • Dual and isolated twin output models
  • Continuous short circuit protection
  • Operating temperature range -40℃ to +85℃
  • 3 year warranty
Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category DC-DC Converter Chips
Product Number DBR-1
Product Name Encapsulated DC/DC Converter, Regulated
Package Type Other; DBR-1
Output Voltage Type Fixed
Output Voltage 5 to 24 volts
Input Voltage 5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

6A 3.3V 5.5V DC-DC Converter IC - 132-PT5401A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SIP
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
2 suppliers
Buck 800MA Step-Down DC-DC Converter IC - 739-CY39C326PW-G-ERE1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.8000 volts
Input Voltage 5.5 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details