Pairui Group Inc. Encapsulated DC/DC Converter, Regulated DAV-2

Description
FEATURES: Wide (2:1) input voltage range 1500Vdc isolation voltage Regulated single and dual output models Continuous short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty
Datasheet
Description
FEATURES: Wide (2:1) input voltage range 1500Vdc isolation voltage Regulated single and dual output models Continuous short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated DC/DC Converter, Regulated - DAV-2 - Pairui Group Inc.
Yangzhou, Jiangsu, China
Encapsulated DC/DC Converter, Regulated
DAV-2
Encapsulated DC/DC Converter, Regulated DAV-2
FEATURES: Wide (2:1) input voltage range 1500Vdc isolation voltage Regulated single and dual output models Continuous short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty

FEATURES:

  • Wide (2:1) input voltage range
  • 1500Vdc isolation voltage
  • Regulated single and dual output models
  • Continuous short circuit protection
  • Operating temperature range -40℃ to +85℃
  • 3 year warranty
Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category DC-DC Converter Chips
Product Number DAV-2
Product Name Encapsulated DC/DC Converter, Regulated
Package Type Other; DAV-2
Output Voltage Type Fixed
Output Voltage 5 to 24 volts
Input Voltage 5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 132-LMZM23601SILT - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
AAT2822 Series 5.5 V 1.3 MHz TFT-LCD DC-DC Converter SMT - TQFN44-24 - 726-AAT2822IBK-1-T1 - Utmel Electronic Limited
Specs
Package Type Other; 24-WFQFN Exposed Pad
IOUT 0.0500 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details