Pairui Group Inc. Encapsulated DC/DC Converter, Regulated DHV-10

Description
FEATURES: Wide input range(2:1) Six-side shielded metal case Low ripple and noise Over current and short circuit protection Typical efficiency up to 82% 2 year warranty
Datasheet
Description
FEATURES: Wide input range(2:1) Six-side shielded metal case Low ripple and noise Over current and short circuit protection Typical efficiency up to 82% 2 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated DC/DC Converter, Regulated - DHV-10 - Pairui Group Inc.
Yangzhou, Jiangsu, China
Encapsulated DC/DC Converter, Regulated
DHV-10
Encapsulated DC/DC Converter, Regulated DHV-10
FEATURES: Wide input range(2:1) Six-side shielded metal case Low ripple and noise Over current and short circuit protection Typical efficiency up to 82% 2 year warranty

FEATURES:

  • Wide input range(2:1)
  • Six-side shielded metal case
  • Low ripple and noise
  • Over current and short circuit protection
  • Typical efficiency up to 82%
  • 2 year warranty
Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category DC-DC Converter Chips
Product Number DHV-10
Product Name Encapsulated DC/DC Converter, Regulated
Package Type DIP; Other; DIP2''x1''
Output Voltage Type Fixed
Output Voltage 5 to 24 volts
Input Voltage 5 to 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Conv DC-DC Single Step Down 4.5V to 40V 8-Pin(7+Tab) TO-263 T/R - 815-LM2599SX-ADJ - Utmel Electronic Limited
Specs
Package Type TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Output Voltage 37 volts
Input Voltage 12 volts
View Details