Pairui Group Inc. Encapsulated DC/DC Converter, Regulated DAV-3

Description
FEATURES: Wide (2:1) input voltage range 1500Vdc isolation voltage Regulated single and dual output models Continuous short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty
Datasheet
Description
FEATURES: Wide (2:1) input voltage range 1500Vdc isolation voltage Regulated single and dual output models Continuous short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated DC/DC Converter, Regulated - DAV-3 - Pairui Group Inc.
Yangzhou, Jiangsu, China
Encapsulated DC/DC Converter, Regulated
DAV-3
Encapsulated DC/DC Converter, Regulated DAV-3
FEATURES: Wide (2:1) input voltage range 1500Vdc isolation voltage Regulated single and dual output models Continuous short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty

FEATURES:

  • Wide (2:1) input voltage range
  • 1500Vdc isolation voltage
  • Regulated single and dual output models
  • Continuous short circuit protection
  • Operating temperature range -40℃ to +85℃
  • 3 year warranty
Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category DC-DC Converter Chips
Product Number DAV-3
Product Name Encapsulated DC/DC Converter, Regulated
Package Type Other; SIP8
Output Voltage Type Fixed
Output Voltage 5 to 24 volts
Input Voltage 5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCP010512DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512DBPE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details