Pairui Group Inc. Encapsulated DC/DC Converter, Regulated DBV-1

Description
FEATURES: Wide (2:1) input voltage range 1500Vdc isolation voltage Regulated single and dual output models Continuous short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty
Datasheet
Description
FEATURES: Wide (2:1) input voltage range 1500Vdc isolation voltage Regulated single and dual output models Continuous short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated DC/DC Converter, Regulated - DBV-1 - Pairui Group Inc.
Yangzhou, Jiangsu, China
Encapsulated DC/DC Converter, Regulated
DBV-1
Encapsulated DC/DC Converter, Regulated DBV-1
FEATURES: Wide (2:1) input voltage range 1500Vdc isolation voltage Regulated single and dual output models Continuous short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty

FEATURES:

  • Wide (2:1) input voltage range
  • 1500Vdc isolation voltage
  • Regulated single and dual output models
  • Continuous short circuit protection
  • Operating temperature range -40℃ to +85℃
  • 3 year warranty
Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category DC-DC Converter Chips
Product Number DBV-1
Product Name Encapsulated DC/DC Converter, Regulated
Package Type Other; DBV-1
Output Voltage Type Fixed
Output Voltage 5 to 24 volts
Input Voltage 5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226243P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM3263 High-Current Step-Down DC/DC Converter with MIPI? RF Front-End Interface for RF Power Amplifiers - LM3263TME/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Light Load Mode,MIPI RFFE Interface
Output Voltage 0.4000 to 3.6 volts
View Details
2 suppliers