Power Amp Design Datasheets for Operational Amplifiers

Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more

Product Name Notes
The PAD108 is a high voltage operational amplifier constructed with surface mount components to provide a cost effective solution for many industrial applications With a footprint only 3.3in2 the PAD108...
The PAD111 is a high voltage operational amplifier constructed with surface mount components to provide a cost effective solution for many industrial applications With a footprint only 3.3in2 the PAD111...
The PAD112 high voltage operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 3.8 in2 the PAD112...
The PAD113 high voltage operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 3.8 in2 the PAD113...
The PAD115A high power operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 5.6 sq. in. the...
The PAD117A rail to rail operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications where it is important to obtain a...
The PAD118 high power operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 5.6 in2 the PAD118...
The PAD119 high power operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 5.6 in2 the PAD119...
The PAD126 high voltage operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 80mm square the PAD126...
The PAD127 rail to rail operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications where it is important to obtain a...
The PAD128 high power operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 5.6 in2 the PAD128...
The PAD129 high power operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 5.6 in2 the PAD129...
The PAD135 compact high voltage op amp is constructed with surface mount components to provide a cost effective solution for many industrial applications such as an ink jet print head...
The PAD136 compact high voltage op amp is constructed with surface mount components to provide a cost effective solution for many industrial applications such as an ink jet print head...
The PAD137 high power operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 5.6 in2 the PAD137...
The PAD138 compact high voltage op amp is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 40mm square the...
The PAD141 compact single supply power op amp is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 40mm square...
The PAD148 is a high voltage operational amplifier constructed with surface mount components to provide a cost effective solution for many industrial applications With a footprint only 3.3in2 the PAD148...
The PAD150 compact high voltage op amp is constructed with surface mount components to provide a cost effective solution for many industrial applications such as an ink jet print head...
The PAD183 high voltage operational amplifier is constructed with surface mount components to provide a low cost solution for many industrial applications. With a footprint only 40mm square, similar to...
The PAD188 compact high voltage op amp is constructed with surface mount components to provide a cost effective solution for many industrial applications such as high voltage instrumentation. With a...
The PAD195 compact high voltage op amp is constructed with surface mount components to provide a cost effective solution for many industrial applications such as high voltage instrumentation. With a...
The PAD196 high voltage operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications such as high voltage instrumentation. With a footprint...
The PAD20 high voltage operational amplifier is constructed with surface mount components to provide a low cost solution for many industrial applications. With a footprint only 40mm square, similar to...
The PAD38 is a power operational amplifier constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 3.3in2 the PAD38 offers...
The PAD39 is a power operational amplifier constructed with surface mount components to provide a cost effective solution for many industrial applications With a footprint only 3.3in2 the PAD39 offers...
The PAD541 compact operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. The SIP design is only 0.63” high and provides...