The PAD115A high power operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 5.6 sq. in. the PAD115A offers outstanding performance that rivals much more expensive hybrid component amplifiers or rack-mount amplifiers. User selectable external compensation tailors the amplifier’s response to the application requirements. The PAD115A also features a substrate temperature reporting output and overtemp shutdown and is also compatible with the PAD125 Current Limit Accessory Module. The amplifier circuitry is built on a thermally conductive but electrically insulating substrate mounted to an integral heat sink and fan assembly. The PAD115A replaces the PAD115, the differences being the PAD115A brings out an internal node on pin 27 (ILM) to help construct an external linear current limit circuit if needed and is also RoHS compliant.
| Power Amp Design | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | PAD115A |
| Product Name | High Power Operational Amplifier |
| Features | Thermal Shutdown Protection |
| Standards and Certifications | RoHS |
| Output Current (Iout) | 30 amps |
| Power Dissipation (PD) | 165000 milliwatts |
| Output Voltage (VOM) | -6.1 to 6.1 volts |