The PAD188 compact high voltage op amp is constructed with surface mount components to provide a cost effective solution for many industrial applications such as high voltage instrumentation. With a footprint only 31.5mm square the PAD188 offers outstanding performance that rivals or exceeds more expensive hybrid components. Integrated passive heat sink cooling is included. User selectable external compensation tailors the amplifier’s response to the application requirements. A single resistor programs the current limit feature. The PAD188 is built on a thermally conductive but electrically insulating substrate. No BeO is used in the PAD188. For very low power applications the PAD188-1 version of the amplifier is available without the integrated heat sink. The circuit is conformal coated for additional safety and reliability.
| Power Amp Design | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | PAD188 |
| Product Name | Compact High Voltage Operational Amplifier |
| Features | Thermal Shutdown Protection |
| Standards and Certifications | RoHS |
| Output Current (Iout) | 0.1000 amps |
| Power Dissipation (PD) | 5000 milliwatts |
| Output Voltage (VOM) | -12 to 12 volts |