The PAD137 high power operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 5.6 in2 the PAD137 offers outstanding performance that rivals much more expensive hybrid component amplifiers or rack-mount amplifiers. User selectable external compensation tailors the amplifier’s response to the application requirements. The PAD137 also features a substrate temperature reporting output and overtemperature shutdown. The amplifier circuitry is built on a thermally conductive but electrically insulating substrate mounted to an integrated heat sink and fan assembly. No BeO is used in the amplifier. The resulting module is a small, high performance turn-key solution for many industrial applications.
| Power Amp Design | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | PAD137 |
| Product Name | Rail to Rail Operational Amplifier |
| Features | Rail-Rail-Out; Rail-Rail-In; Thermal Shutdown Protection |
| Standards and Certifications | RoHS |
| Output Current (Iout) | 20 amps |
| Power Dissipation (PD) | 140000 milliwatts |
| Output Voltage (VOM) | -1 to 1.5 volts |