The PAD150 compact high voltage op amp is constructed with surface mount components to provide a cost effective solution for many industrial applications such as an ink jet print head driver. With a footprint only 40 X 45mm the PAD150 offers outstanding performance that rivals more expensive hybrid components. User selectable external compensation tailors the amplifier’s response to the application requirements. The PAD150 is built on a thermally conductive but electrically insulating substrate. No BeO is used in the PAD150.
| Power Amp Design | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | PAD150 |
| Product Name | Compact High Voltage Operational Amplifier |
| Features | Thermal Shutdown Protection |
| Standards and Certifications | RoHS |
| Output Current (Iout) | 20 amps |
| Power Dissipation (PD) | 125000 milliwatts |
| Output Voltage (VOM) | -8 to 8 volts |