The PAD126 high voltage operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 80mm square the PAD126 offers outstanding performance that rivals much more expensive hybrid component amplifiers or rack-mount amplifiers. User selectable external compensation tailors the amplifier’s response to the application requirements. The PAD126 also features a substrate temperature reporting output and overtemp shutdown and is also compatible with the PAD125 Current Limit Accessory Module. The amplifier circuitry is built on a thermally conductive but electrically insulating substrate mounted to an integrated heat sink and fan assembly. No BeO is used the amplifier. The resulting module is a small, high performance turn-key solution for many industrial applications.
| Power Amp Design | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | PAD126 |
| Product Name | High Voltage Power Operational Amplifier |
| Features | Thermal Shutdown Protection |
| Standards and Certifications | RoHS |
| Output Current (Iout) | 10 amps |
| Power Dissipation (PD) | 150000 milliwatts |
| Output Voltage (VOM) | -14 to 14 volts |