The PAD148 is a high voltage operational amplifier constructed with surface mount components to provide a cost effective solution for many industrial applications With a footprint only 3.3in2 the PAD148 offers outstanding performance that rivals more expensive hybrid component amplifiers. User selectable external compensation tailors the amplifier’s response to the application requirements. An analog output voltage is provided that is proportional to the substrate temperature. The amplifier's output stage is shut down by pulling the shut down pin low or when the substrate temperature exceeds 110oC. A short circuit or over-current condition also shuts down the output stage. The output stage can optionally be biased class C for those applications requiring lower quiescent current where output distortion is not as important. The amplifier circuitry is built on a thermally conductive but electrically insulating substrate. No BeO is used in the PAD148. The resulting module is a small, high performance solution for many industrial applications.
| Power Amp Design | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | PAD148 |
| Product Name | Power Operational Amplifier |
| Features | Thermal Shutdown Protection |
| Standards and Certifications | RoHS |
| Output Current (Iout) | 10 amps |
| Power Dissipation (PD) | 125000 milliwatts |
| Output Voltage (VOM) | -10 to 10 volts |