The PAD113 high voltage operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 3.8 in2 the PAD113 offers outstanding performance that rivals much more expensive hybrid component amplifiers or rack-mount amplifiers. User selectable external compensation tailors the amplifier’s response to the application requirements. Four-wire programmable current limit is built-in. The PAD113 also features a substrate temperature reporting output and over-temp shutdown. The amplifier circuitry is built on a thermally conductive but electrically insulating substrate mounted to an integral heat sink and fan assembly. No BeO is used in the PAD113. The resulting module is a small, high performance turn-key solution for many industrial applications. For custom applications the PAD113-1 is also available without the heat sink and fan.
| Power Amp Design | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | PAD113 |
| Product Name | High Voltage Operational Amplifier |
| Features | Thermal Shutdown Protection |
| Standards and Certifications | RoHS |
| Output Current (Iout) | 1.5 amps |
| Power Dissipation (PD) | 29000 milliwatts |
| Output Voltage (VOM) | -8 to 8 volts |