The PAD128 high power operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 5.6 in2 the PAD128 offers outstanding performance that rivals much more expensive hybrid component amplifiers or rack-mount amplifiers. User selectable external compensation tailors the amplifier’s response to the application requirements. The PAD128 also features a substrate temperature reporting output and overtemp shutdown. The amplifier achieves rail to rail operation with the addition of the optional PAD130 Power Supply Accessory Module. The amplifier circuitry is built on a thermally conductive but electrically insulating substrate mounted to an integral heat sink and fan assembly. No BeO is used in the amplifier. The resulting module is a small, high performance turn-key solution for many industrial applications.
| Power Amp Design | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | PAD128 |
| Product Name | High Power Operational Amplifier |
| Features | Thermal Shutdown Protection |
| Standards and Certifications | RoHS |
| Output Current (Iout) | 30 amps |
| Power Dissipation (PD) | 140000 milliwatts |
| Output Voltage (VOM) | -6.1 to 6.1 volts |