The PAD38 is a power operational amplifier constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 3.3in2 the PAD38 offers outstanding performance that rivals more expensive hybrid component amplifiers or rack-mount amplifiers. User selectable external compensation tailors the amplifier’s response to the application requirements. Programmable current limit is built- in. The amplifier circuitry is built on a thermally conductive but electrically insulating substrate. No BeO is used in the PAD38. The resulting module is a small, high performance solution for many industrial applications.
| Power Amp Design | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | PAD38 |
| Product Name | High Power Operational Amplifier |
| Features | Thermal Shutdown Protection |
| Standards and Certifications | RoHS |
| Output Current (Iout) | 10 amps |
| Power Dissipation (PD) | 125000 milliwatts |
| Output Voltage (VOM) | -8 to 6.6 volts |