The PAD20 high voltage operational amplifier is constructed with surface mount components to provide a low cost solution for many industrial applications. With a footprint only 40mm square, similar to the footprint of the TO3 hybrid package, the PAD20 offers outstanding performance that outperforms the more expensive hybrid amplifiers. External compensation tailors the amplifier’s response to the application requirements. Four-wire programmable current limit is built-in. The PAD20 also features a substrate temperature reporting output and over-temp shutdown. The amplifier circuitry is built on a thermally conductive but electrically insulating metal substrate mounted to an integrated heat sink and fan assembly. No BeO is used in the PAD20. The PAD20-1 is also available without the integrated heat sink and fan for custom applications.
| Power Amp Design | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | PAD20 |
| Product Name | Compact High Voltage Operational Amplifier |
| Features | Thermal Shutdown Protection |
| Standards and Certifications | RoHS |
| Output Current (Iout) | 5 amps |
| Power Dissipation (PD) | 40000 milliwatts |
| Output Voltage (VOM) | -7 to 7 volts |