The PAD138 compact high voltage op amp is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 40mm square the PAD138 offers outstanding performance that rivals more expensive hybrid components. An integrated heat sink and fan cooling are included. User selectable external compensation tailors the amplifier’s response to the application requirements. The PAD138 is built on a thermally conductive but electrically insulating substrate. No BeO is used in the PAD138. For custom applications the PAD138-1 version of the amplifier is available without the integrated heat sink and fan. RoHS Compliant.
| Power Amp Design | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | PAD138 |
| Product Name | Compact High Voltage Operational Amplifier |
| Features | Thermal Shutdown Protection |
| Standards and Certifications | RoHS |
| Output Current (Iout) | 10 amps |
| Power Dissipation (PD) | 75000 milliwatts |
| Output Voltage (VOM) | -8 to 8 volts |