The PAD141 compact single supply power op amp is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 40mm square the PAD141 offers outstanding performance that rivals more expensive hybrid components. An integrated heat sink and fan cooling are included. User selectable external compensation tailors the amplifier’s response to the application requirements. The input common mode range includes ground making the PAD141 suitable for applications with a single supply voltage. The output voltage can swing to within 1V of the negative supply voltage (usually ground) at 10A output. The PAD141 is built on a thermally conductive but electrically insulating substrate. No BeO is used in the PAD141. For custom applications the PAD141-1 version of the amplifier is available without the integrated heat sink and fan. RoHS Compliant.
| Power Amp Design | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | PAD141 |
| Product Name | Compact Single Supply Operational Amplifier |
| Features | Rail-Rail-Out; Rail-Rail-In; Thermal Shutdown Protection |
| Standards and Certifications | RoHS |
| Output Current (Iout) | 10 amps |
| Power Dissipation (PD) | 125000 milliwatts |
| Output Voltage (VOM) | -8 to 0.8000 volts |